location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX725
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6991B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - Printing colours: Black, Cyan, Magenta, Pigment black, Yellow
  • - A4
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print, PIXMA Cloud Link
  • - USB port Wi-Fi Ethernet LAN
  • - 11.7 kg
Long product name Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi :
The long product name of Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MX725 - 9600 x 2400 dpi, 15/10ipm, CIS, 2400 x 4800 dpi, 48 bit / 24 bit, Super G3, USB, Ethernet, 11.7kg
More>>>
Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi:
The official description of Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium, high productivity 5-ink, All-In-One with Ethernet and Wi-Fi

A premium 5-ink wireless All-In-One featuring Ethernet, mobile and cloud connectivity plus a 35 sheet 2-sided ADF for highly productive printing, scanning, copying and faxing at home or in the office.

- Premium 5-ink All-In-One: print, copy, scan and fax
- Productive 250-sheet paper cassette and 2-sided 35 sheet ADF
- Easily share around the office with Wi-Fi and Ethernet connectivity
- Print from, and scan to mobile devices with PIXMA Printing Solutions app
- PIXMA Cloud Link, Google Cloud Print and Apple AirPrint support

Premium All-In-One

Stylish and productive this premium office All-In-One offers exceptional quality print, copy, scan and fax functions and is ideal for sharing between multiple PCs using either a wireless or Ethernet connection. Double front cassettes with 250-sheet capacity plus a fully-integrated 35-sheet 2-sided Automatic Document Feeder ensure maximum productivity.

Smart device and cloud printing

Download PIXMA Printing Solutions app and enjoy printing from, and scanning to, your smart devices over the Wi-Fi network. Directly from the printer screen you can browse and print photos from your Picasa online album, as well as calendars, stationery and other templates from the PIXMA Cloud. Google Cloud Print and Apple AirPrint are also supported.

Superior quality fast printing

With the 5 single ink system you only need to change the colour that runs out - making printing more efficient. Canon’s FINE technology with up to 9600dpi print resolution delivers ultra-sharp text and images with great levels of detail. Enjoy A4 document print speeds of 15 ipm mono or 10 ipm colour and a 10x15cm borderless photo in approx. 21 seconds.

Save money on ink and paper

Print more for less. Optional XL and XXL inks deliver significantly more pages (up to 1000 with the XXL black ink) and last longer between ink replacements – ideal if you print frequently - offering up to 30% savings per page compared to their standard equivalents. Auto 2-sided printing reduces paper usage and creates professional double-sided documents.

User-friendly operation

A 6.2cm colour display makes it easy to view selected functions and preview scanned documents and images. The Dual Function Panel features LED-lit, dual-purpose keys, which change appearance with selected mode, reducing the number of physical keys required.

Short summary description Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi:
This short summary of the Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MX725, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Black

Long summary description Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MX725. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (ISO/IEC 24734) mono
15 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
Copying
Copying *
Colour copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Fax speed dialing (max numbers)
100
Features
Maximum duty cycle *
12000 pages per month
Number of print cartridges *
5
Printing colours *
Black, Cyan, Magenta, Pigment black, Yellow
Input & output capacity
Total input capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Borderless printing media sizes
10x15, 13x18, 20x25, A4, Letter
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, PIXMA Cloud Link
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.35 cm (2.5")
Power
Power consumption (average operating)
17 W
Power consumption (standby)
1 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
491 mm
Depth
396 mm
Height
231 mm
Weight
11.7 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:07:32
Uk has collected 4 expert reviews for Canon PIXMA MX725 Inkjet A4 9600 x 2400 DPI Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
0013C029 MX495 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MX495 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
0013C009 MX495 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MX535 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
8750B009 MX535 0.00
(excl. VAT)
0 (incl. VAT)