location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-R470T+ wired router Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-R470T+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-R470T+ V3 show
Show alternative article codes used in the online market place
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TL-R470T+ wired router Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet WAN
  • - IEEE 802.3, IEEE 802.3u, IEEE 802.3x
  • - Web-based management
  • - DHCP client DHCP server
  • - IPSec
Long product name TP-Link TL-R470T+ wired router Black :
The long product name of TP-Link TL-R470T+ wired router Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Load Balance Broadband Router
More>>>
TP-Link TL-R470T+ wired router Black:
The official description of TP-Link TL-R470T+ wired router Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 4 WAN ports equipped with advanced load balance to guarantee maximum bandwidth and backup capabilities
- Provides extensive client account and network management for administrators with supported PPPoE Server
- Marshals bandwidth resource to specific clients based on their unique application environments
- Smaller case for cost-effective solution in the small office or Internet cafes network

What This Product Does
The TL-R470T+ load balance broadband router is a wise choice for small business. It brings you high return on investment with low overhead. Featuring three changeable WAN/LAN ports, TL-R470T+ supports up to 4 WAN ports, which can satisfy various Internet access requirements through one device. TL-R470T+ integrates multiple load balancing strategies, advanced QoS and strong firewall to provide you with consistent network uptime and reliable Ethernet connectivity. Moreover, it is easy to manage the TL-R470T+ via a web-based utility, which makes building and managing your network more convenient.

Three Changeable WAN/LAN Ports
The TL-R470T+ features three changeable ports that can be set to either LAN or WAN, allowing the router to support up to four WAN ports to satisfy various Internet access requirements through one device. The router also has an integrated smart load balancing function which automatically selects the most efficient line according to load and bandwidth requirements, providing users with consistent network uptime and reliable Ethernet connectivity.

Abundant Security Features
For defense against external threats, TL-R470T+ can automatically detect and block Denial of service (DoS) attacks such as TCP/UDP/ICMP Flooding, Ping of Death and other related threats. Moreover, this router provides IP/MAC/URL/WEB ­filtering functions, which forcefully prevent attacks from intruders and viruses. For applications such as FTP, H.323, SIP, IPsec and PPTP which are not well compatible with NAT, TL-R470T+ offers administrators one-click enable of ALG choices corresponding to the above five applications.

Efficient Access Management
By setting a PPPoE Server to allocate PPPoE accounts to private network users, the router only allows users with legal accounts that have passed authentication to access the Internet. Cooperating with IP-based Bandwidth Control, it is capable of confining bandwidth usage of certain PPPoE accounts. Moreover, the E-Bulletin function is able to release a bulletin in the form of webpage to certain user groups periodically, which notifies the users about the expiration date of the PPPoE account. With the above features, the router will prioritize different users in surfer jurisdictions for more efficient management.

Safety Minded Enterprise Investments
Professional lightning protection technology is designed to prevent electrical surges from penetrating the interior of the device, to be discharged harmlessly into the Earth. This router is designed to prevent lightning damage of up to 4KV in the well-grounded connection conditions. This feature ensures that networking infrastructure investments remain as safe as possible from one of Mother Nature’s more violent elements.

- Dynamic IP, Static IP, PPPoE, L2TP, PPTP, Dual Access and BigPond Cable Internet connection options easily connect to Internet
- Built-in DHCP server supports static IP address distribution
- Time-based access control allows parents or administrators to establish restricted access policies for children or staff
- IP-based bandwidth control allows administrators to determine how much bandwidth is allotted to each PC which guarantees the performance of VoIP or video applications
- PPPoE server and E-Bulletin help administrators better manage the client accounts
- Built-in firewall supports IP address filtering, MAC address filtering, URL filtering and WEB Contents(Java, ActiveX, Cookies) Filtering
- IP and MAC binding function effectively prevents ARP virus attacks
- Powerful DoS attack protection safeguards your network
- Virtual Server, Special Application, DMZ host and UPnP help users build their own servers
- DDNS helps users utilize remote management easily with a domain name
- Note: Above information apply to TL-R470T+ version 2.0 & 3.0 ONLY.

Short summary description TP-Link TL-R470T+ wired router Black:
This short summary of the TP-Link TL-R470T+ wired router Black data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-R470T+, Ethernet WAN, Black

Long summary description TP-Link TL-R470T+ wired router Black:
This is an auto-generated long summary of TP-Link TL-R470T+ wired router Black based on the first three specs of the first five spec groups.

TP-Link TL-R470T+. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, DHCP, ICMP, NAT, PPPoE, SNTP, HTTP, DNS. Security algorithms: IPSec, Access Control List (ACL) based: IP/MAC/URL/WEB filtering. Flash memory: 16 MB, Internal memory: 128 MB, Internal memory type: DRAM. Product colour: Black

WAN connection
Ethernet WAN *
Yes
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Full duplex
No
Static route
Yes
VLAN support
Yes
Wireless LAN features
Dual-band
No
Management features
Web-based management *
Yes
Quality of Service (QoS) support
Yes
Universal Plug and Play (UPnP)
Yes
Reset button
Yes
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Protocols
DMZ support
Yes
DHCP client *
Yes
DHCP server *
Yes
Protocols
Supported network protocols
TCP/IP, DHCP, ICMP, NAT, PPPoE, SNTP, HTTP, DNS
Security
Security algorithms *
IPSec
MAC address filtering
Yes
DoS attack prevention
Yes
Access Control List (ACL)
Yes
Access Control List (ACL) based
IP/MAC/URL/WEB filtering
Features
Flash memory
16 MB
Internal memory
128 MB
Internal memory type
DRAM
Certification
CE, FCC, RoHS
Design
Product colour *
Black
Rack mounting
No
On/off switch
Yes
Power
Power consumption (typical) *
1.56 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-14 15:46:53
Uk has collected 1 expert review for TP-Link TL-R470T+ wired router Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
TP-Link TL-R600VPN wired router Gigabit Ethernet Black TP-Link TL-R600VPN wired router Gigabit Ethernet Black
(show image)
TL-R600VPN V2 TL-R600VPN 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link SafeStream Gigabit Broadband VPN Router TP-Link SafeStream Gigabit Broadband VPN Router
(show image)
TL-R600VPN V1 SafeStream Gigabit Broadband VPN Router 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Load Balance Broadband Router TP-Link Load Balance Broadband Router
(show image)
TL-R470T+ V1 Load Balance Broadband Router 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Load Balance Broadband Router TP-Link Load Balance Broadband Router
(show image)
TL-R480T+ V1 Load Balance Broadband Router 0.00
(excl. VAT)
0 (incl. VAT)