location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming CM Storm Xornet mouse Right-hand USB Type-A Optical 2000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM Storm Xornet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGM2001-BLON1
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cooler Master Gaming CM Storm Xornet mouse Right-hand USB Type-A Optical 2000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 2000 DPI Black
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Cable
Long product name Cooler Master Gaming CM Storm Xornet mouse Right-hand USB Type-A Optical 2000 DPI :
The long product name of Cooler Master Gaming CM Storm Xornet mouse Right-hand USB Type-A Optical 2000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CM Storm Xornet, 1.0 ms, 8 Kb, 160 IPS, 2000 DPI, 142 g, Black
More>>>
Short summary description Cooler Master Gaming CM Storm Xornet mouse Right-hand USB Type-A Optical 2000 DPI:
This short summary of the Cooler Master Gaming CM Storm Xornet mouse Right-hand USB Type-A Optical 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming CM Storm Xornet, Right-hand, Optical, USB Type-A, 2000 DPI, Black

Long summary description Cooler Master Gaming CM Storm Xornet mouse Right-hand USB Type-A Optical 2000 DPI:
This is an auto-generated long summary of Cooler Master Gaming CM Storm Xornet mouse Right-hand USB Type-A Optical 2000 DPI based on the first three specs of the first five spec groups.

Cooler Master Gaming CM Storm Xornet. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 2000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Cable. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:16:54
Uk has collected 55 expert reviews for Cooler Master Gaming CM Storm Xornet mouse Right-hand USB Type-A Optical 2000 DPI and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-08-29 01:16:14
The Xornet is a budget gaming mouse with five main buttons, a scroll wheel and two buttons to adjust dpi. Its wide body takes some getting used to, especially if you’re accustomed to the more elegant design of Steelseries’ Sensei mice, but it is comfor...
Bottom line A decent gaming mouse for little money...
80%
aphnetworks.com
Updated:
2014-08-29 01:16:42
It is the time of year where everybody is in a buying frenzy at the malls, attempting to find a secret pathway through overflowing parking lots. Now, I'm quite certain many people have been having larger than necessary meals, and are probably looking t...
74%
XSreviews.co.uk
Updated:
2014-08-29 01:16:42
There’s two main schools of thought when it comes to gaming nice. There’s the heavily evolved, multi buttoned, feature and software packed beasts. They might have changeable weights, a little LCD display, 10+ buttons etc. The other camp is cut back a...
Bottom line This is a mouse that for its price tag, is quite impressive. It’s got a nice comfortable feel, good accuracy as well as being fast and sensitive, but it’s build quality erks me. You can tell this is a budget product when you use it and that’s annoying...
0%
techradar.com
Updated:
2014-08-29 01:16:42
Ergonomically-designed gaming mice are nothing new to us here on PC Format. Ergonomically-designed gaming mice specifically tailored for the right-handed are likewise nothing new. What is a little more unusual however is an ergonomically-designed, right-h...
Good Good design (if your hands work that way), Reasonably sensitive, Price...
Bad No adjustments...
90%
techradar.com/au/
Updated:
2014-08-29 01:16:42
Ergonomically-designed gaming mice are nothing new to us here on PC Format. Ergonomically-designed gaming mice specifically tailored for the right-handed are likewise nothing new.What is a little more unusual however is an ergonomically-designed, right-ha...
Good Good design (if your hands work that way), Reasonably sensitive, Price...
Bad No adjustments...
90%
play3r.net
Updated:
2014-10-08 02:29:49
Cooler Master was originally founded with the main mission of providing the industries best thermal solutions.  They have come a long way since they started over two decades ago but have remained faithful to their mission and are a world leader in product...
Bottom line The CM Storm Xornet is a budget mouse geared towards FPS gamer's with a claw grip. Is it a worth purchase or have CM Storm gone too budget with the Xornet? Recapping on the design and performance first, the design will take a bit of getting used to if yo...
80%
rbmods.com
Updated:
2014-08-29 01:16:42
There are loads of gaming mice on the market but there are very few good smaller gaming mice that you can use on the road while you travel or for people with smaller hands. We are taking a look at the Xornet gaming mouse from Cm storm today that is ai...
Good Performance, Light weight, Sleeved cable...
Bad Size is hard to get used to...
Bottom line After testing this mouse for a few days I feel comfortable giving it a rating, as the mouse performs great. We got an average 900HZ from Mouse rate tester, which is plenty for gaming and normal use. I think this mouse has a market with females or game...
0%
overclock3d.net
Updated:
2014-08-29 01:16:42
We've often commented here at OC3D at how mice are most definitely split into two camps. There are your generic 2 or 3 button jobs that come with a prebuilt PC from your local emporium and cost about £2, and gaming mice which tend to be stacked to the...
Bottom line To say that the Xornet is a pleasant surprise would be a huge understatement.If you just look at the specifications it's easy to be underwhelmed. It has no lighting or customisation. The sensor is definitely at the bottom end of what can still be consi...
97%
hitechlegion.com
Updated:
2014-08-29 01:16:46
Cooler Master's CM Storm e-Sports brand is relatively new to the market but has already amassed a sizable following worldwide, with their range of award-winning gaming oriented peripherals and cases. CM Storm's Spawn claw-grip gaming mouse hit the market...
Bottom line Cooler Master did a good job, once again, with creating another claw-grip mouse. The CM Storm Xornet is essentially a stripped-down version of the CM Storm Spawn but is not in any way an afterthought. Cooler Master kept the long-life Omron micro switche...
0%
benchmarkreviews.com
Updated:
2014-08-29 01:16:46
When it comes to PC gaming, precision control begins with the mouse. You can have the best computer and display, but without a durable pointing device to transmit your intentions, the entire system becomes point-less. Cooler Master has a plan: pack on...
Good Excellent functionality for a valuepriced mouse, Omron microswitches guaranteed for 5,000,000 clicks, 2000 DPI / 2600 FPS optical sensor, 1000 Hz / 1.0 ms USB 2.0 polling rate, Teflon feet glide effortlessly over gaming surfaces...
Bad No macro software or keybind instructions...
Bottom line Not everyone expects a mouse to deliver everything including the kitchen sink, but it's nice to know Cooler Master has touched on the most important functions with their CM Storm Xornet mouse. This gaming mouse performs exceptionally well, and aside f...
88%
dreamwarecomputers.com
Updated:
2014-08-29 01:16:46
Cooler Master, like every other company in the PC hardware industry, is not content with just producing cases and cooling devices. Over the years, they have led the way in expanding their identity with a number of gaming peripherals such as mice and he...
Good Low price, Amazing performance straight out of the box, Plug ‘n play, Rubberized clawstyle grip...
Bad No customization options...
0%
lanoc.org
Updated:
2014-08-29 01:16:51
Ask a room full of gamers what the most important piece of equipment is in their build and you're likely to end up with a long list of internal components. Video cards, processors, ram, SSD, etc. What you will likely never hear is that the mouse is the...
Bottom line The Xornet isn't going to meet most of the uber-gamers requirements. It doesn't have super high DPI, the buttons aren't programmable, and it doesn't have a weight system to fine-tune the balance of the mouse. However, that wasn't the objective here. W...
100%
proclockers.com
Updated:
2014-08-29 01:16:52
to the Cooler Master Storm Xornet Gaming Mouse Cooler Master is like most other companies as they are trying their hands at other components, not just cases and power supplies. In order to satisfy the gamers and enthusiasts out there, Cooler Master is...
Bottom line What are so neat about the Cooler Master Storm Xornet are its gaming features in such a compact size. CM wanted to give the user a great little gaming mouse that is easy to make from one place to another and don’t cost an arm and a leg. At $30, the Xo...
0%
fusionmods.net
Updated:
2014-08-29 01:16:54
I will preface this review by telling you the mouse I used before receiving the Xornet was a Logitech G5. For anyone wondering, the G5 ran about $50 when I got it, and that was on sale. It has all the bells and whistles, including a braided cord and a...
90%
channelpronetwork.com
Updated:
2014-10-04 01:54:20
Video review...
0%
tomsguide.com
Updated:
2014-11-06 07:03:43
The CM Storm Xornet ($29.99) is a budget gaming mouse intended for first-person shooter (FPS) players, and for what it is, it performs very well. Users who need a comprehensive gaming mouse may need to look elsewhere, but the Xornet offers just enough to...
Good Comfortable design for claw player, Very reasonable pric, Smart button placement...
Bad No thumb res, 000 DPI cap is lo, Not much use outside midlevel FPS play...
Bottom line The best word to describe the Xornet is "unassuming." It's not the best or most ambitious mouse on the market, but it's also hard to find any major faults with it. That said, palm-grip players, multigenre aficionados and tournament-grade FPS diehards c...
0%
tweaknews.net
Updated:
2014-11-06 07:03:43
CM Storm has proven once again that a quality gaming mouse doesn't have to carry a hefty price tag. For under $30 the Xornet provides the right amount of buttons, features, and quality parts to appeal to FPS gamers on a budget. If you prefer a claw-gr...
Good Quality construction, Precise tracking, AntiDrift control sensor works well, Price...
Bad No software available, Clawgrip design will not appeal to everyone...
Bottom line CM Storm has proven once again that a quality gaming mouse doesn't have to carry a hefty price tag. For under $30 the Xornet provides the right amount of buttons, features, and quality parts to appeal to FPS gamers on a budget. If you prefer a claw-g...
0%
overclockerstech.com
Updated:
2014-11-13 01:13:59
There are many mice in the computer world today that are built for casual users, and then to the other extreme-the gamer market. Getting a mouse design right is harder than it looks as one has to anticipate a myriad of differing people. For example not ev...
Good High Quality, Sturdy...
Bad For serious use its performance is not as good, No facility for ‘Lefties, There is no Velcro strap to tie the extra cable if not being used...
Bottom line Although the CM Storm comes with lesser features than the ‘Spawn' model it is good to see that the quality remains high. The scroll wheel feels robust and should take a great deal of frantic abuse during a high gaming session. Its use in a gaming environm...
0%
decryptedtech.com
Updated:
2014-11-13 01:14:00
In today's market a company cannot maintain a single vertical portfolio and survive. We have seen this more times that we can count. You just cannot do it. If all you make is motherboards, you are eventually going to get left behind. If all you make is po...
Bottom line As the Xornet is based on the same design as the Spawn I like the comfort and ease of operation that it provides. Although the 2000DPI Optical sensor made the Xornet “feel” slower in reality it was not that bad and you had the added benefit of better accu...
0%
Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master Gaming MM830 mouse Right-hand USB Type-A Optical 24000 DPI
(show image)
MM-830-GKOF1 MM830 0.00
(excl. VAT)
0 (incl. VAT)