location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite NB10-A-10N Intel® Celeron® N2820 Laptop 29.5 cm (11.6") Touchscreen HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB10-A-10N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PU141E-01M026GR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite NB10-A-10N Intel® Celeron® N2820 Laptop 29.5 cm (11.6") Touchscreen HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Metallic
  • - Intel® Celeron® N2820 2.13 GHz
  • - Touchscreen 29.5 cm (11.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3L-SDRAM 1600 MHz 1 x 2 GB
  • - 500 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 3.5 h 45 W
  • - Windows 8.1 64-bit
More>>>
Short summary description Toshiba Satellite NB10-A-10N Intel® Celeron® N2820 Laptop 29.5 cm (11.6") Touchscreen HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Metallic:
This short summary of the Toshiba Satellite NB10-A-10N Intel® Celeron® N2820 Laptop 29.5 cm (11.6") Touchscreen HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite NB10-A-10N, Intel® Celeron®, 2.13 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Toshiba Satellite NB10-A-10N Intel® Celeron® N2820 Laptop 29.5 cm (11.6") Touchscreen HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Metallic:
This is an auto-generated long summary of Toshiba Satellite NB10-A-10N Intel® Celeron® N2820 Laptop 29.5 cm (11.6") Touchscreen HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Metallic based on the first three specs of the first five spec groups.

Toshiba Satellite NB10-A-10N. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2820, Processor frequency: 2.13 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Metallic

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:41:41
Uk has collected 5 expert reviews for Toshiba Satellite NB10-A-10N Intel® Celeron® N2820 Laptop 29.5 cm (11.6") Touchscreen HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Metallic and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
alphr.com
Updated:
2014-06-27 03:41:45
The 11.6in Satellite Pro NB10-A is aimed at schools and businesses seeking a sturdy, functional Windows 8 laptop; a glance is all it takes to confirm that Toshiba has put practicality first. The laptop is finished in tough, matte-black plastics, and the 1...
Bottom line Cheap, light and portable, this promising mini-laptop is let down by poor battery life and a middling keyboard...
67%
expertreviews.co.uk
Updated:
2014-12-09 03:38:45
The typing action is a little harsh because there's not much travel from the keys. Some of the keys are absurdly small: the F-keys in particular are about half the size of the regular letter keys. The typing action is also made slightly less comfortable b...
Bottom line The Toshiba Satellite Pro NB10-A-10P is a tiny, lightweight and yet robust laptop, but it's very cramped and battery life is sub-par...
60%