location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA Top Traveller Roller PRO 14-15.6" Trolley Black Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Top Traveller Roller PRO 14-15.6"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D30888
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640158660973
Category:
Suitcases and other bags of various sizes used to carry luggage when travelling.
Luggage Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2020 11:12:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DICOTA Top Traveller Roller PRO 14-15.6" Trolley Black Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Trolley
  • - Material: Nylon
  • - Black
Long product name DICOTA Top Traveller Roller PRO 14-15.6" Trolley Black Nylon :
The long product name of DICOTA Top Traveller Roller PRO 14-15.6" Trolley Black Nylon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14 - 15.6", Nylon, 4.4 kg, Roller
More>>>
Short summary description DICOTA Top Traveller Roller PRO 14-15.6" Trolley Black Nylon:
This short summary of the DICOTA Top Traveller Roller PRO 14-15.6" Trolley Black Nylon data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA Top Traveller Roller PRO 14-15.6", Trolley, Black, 39.6 cm (15.6"), 44.5 cm, 25 cm, 33 cm

Long summary description DICOTA Top Traveller Roller PRO 14-15.6" Trolley Black Nylon:
This is an auto-generated long summary of DICOTA Top Traveller Roller PRO 14-15.6" Trolley Black Nylon based on the first three specs of the first five spec groups.

DICOTA Top Traveller Roller PRO 14-15.6". Luggage type: Trolley, Product main colour: Black. Size (imperial): 39.6 cm (15.6"), Luggage bag width: 44.5 cm, Luggage bag depth: 25 cm. Material: Nylon

Brand Image Product code Product Stock Price from
DICOTA

DICOTA Eco Multi Roller SELECT 14-17.3
(show image)
D31635 Eco Multi Roller SELECT 14-17.3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)
México 1 distributor(s)