location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elo Touch Solutions 1517L Rev B 38.1 cm (15") LCD 225 cd/m² Black Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elo Touch Solutions Check ‘Elo Touch Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1517L Rev B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E829550 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7411493347788 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Elo Touch Solutions’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elo Touch Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:00:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Elo Touch Solutions 1517L Rev B 38.1 cm (15") LCD 225 cd/m² Black Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 38.1 cm (15") 1024 x 768 pixels LCD 225 cd/m²
  • - Touchscreen 60 Hz 16 ms
Warranty: 3 years
Long product name Elo Touch Solutions 1517L Rev B 38.1 cm (15") LCD 225 cd/m² Black Touchscreen :
The long product name of Elo Touch Solutions 1517L Rev B 38.1 cm (15") LCD 225 cd/m² Black Touchscreen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.0" TFT, 1024 x 768px, 16 ms, 700:1, 225 cd/m², black
More>>>
Short summary description Elo Touch Solutions 1517L Rev B 38.1 cm (15") LCD 225 cd/m² Black Touchscreen:
This short summary of the Elo Touch Solutions 1517L Rev B 38.1 cm (15") LCD 225 cd/m² Black Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

Elo Touch Solutions 1517L Rev B, 38.1 cm (15"), LCD, 1024 x 768 pixels

Long summary description Elo Touch Solutions 1517L Rev B 38.1 cm (15") LCD 225 cd/m² Black Touchscreen:
This is an auto-generated long summary of Elo Touch Solutions 1517L Rev B 38.1 cm (15") LCD 225 cd/m² Black Touchscreen based on the first three specs of the first five spec groups.

Elo Touch Solutions 1517L Rev B. Display diagonal: 38.1 cm (15"), Display technology: LCD, Display resolution: 1024 x 768 pixels, Display brightness: 225 cd/m², Touchscreen. Product colour: Black

Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
México 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)