location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 7000 BT7085/15 beard trimmer AC/Battery 18 1.8 cm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT7085/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT7085/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103675563 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2023 20:27:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips BEARDTRIMMER Series 7000 BT7085/15 beard trimmer AC/Battery 18 1.8 cm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power source: AC/Battery Lithium-Ion (Li-Ion) 75 min
  • - Number of length steps: 18
  • - Minimum hair length: 1 mm Maximum hair length: 1.8 cm
  • - Black
Long product name Philips BEARDTRIMMER Series 7000 BT7085/15 beard trimmer AC/Battery 18 1.8 cm Black :
The long product name of Philips BEARDTRIMMER Series 7000 BT7085/15 beard trimmer AC/Battery 18 1.8 cm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perfect Beard, less mess with new Vacuum System
More>>>
Philips BEARDTRIMMER Series 7000 BT7085/15 beard trimmer AC/Battery 18 1.8 cm Black:
The official description of Philips BEARDTRIMMER Series 7000 BT7085/15 beard trimmer AC/Battery 18 1.8 cm Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This powerful stubble and beard trimmer delivers superior trimming performance. The stubble comb has been specially designed to create the perfect stubble you want. The integrated vacuum system captures hairs for less mess guaranteed.

Best performance that feels great
- Contour following comb for a precise and even trim.
- Stubble comb designed to trim with more precision.

Brings maximum ease of use
- Multifunctional display.
- Travel Lock.
- Vacuum system captures cut hairs for mess-free trimming.
- 2-year guarantee, worldwide voltage.

Create the look you want
- 18 secured length settings from 1mm up to 18mm.

Provides optimal power
- Corded and cordless use for maximum power and freedom.
- Strong lithium-ion battery for optimal power use.
- Turbo power boost button boosts cutting and fan speed.

Contour following comb
Flexing guide comb that follows automatically every curve of your face for getting an even trim in a easy and comfortable way.

Integrated vacuum system
The integrated vacuum mechanism absorbs cut-off hairs during use and gives you a cleaner washbasin after use.

Corded and cordless use
Use your Philips trimmer corded or cordless with the recharged battery for maximum power and freedom.

Multifunctional display
Multifuntcional display shows easily the length setting.

18 secured length settings
Select and locks your desired length within a versatile range of possible lengths.

Powerful Lithium-Ion battery
This product has a powerful lithium-ion battery with quick charge so you can charge the product in only 1 hour for 75 minutes use.

Travel lock
Travel lock option protects your product against unintentionally switching on when you are carrying it in your bag.

Stubble comb
The stubble comb has been designed for giving more sight while you are trimming as there are no frontal teeth. Moreover, by applying the tip of the trimmer fine contours are possible, by applying the trimmer at different angle on the skin you get more control on individual hair length. This comb is ideal for a perfect stubble or a 5 o'clock shadow where every detail counts.

Turbo power boost button
When greater suction power and increased cutting speed is desired while trimming, simply press the Turbo Power Button.

Short summary description Philips BEARDTRIMMER Series 7000 BT7085/15 beard trimmer AC/Battery 18 1.8 cm Black:
This short summary of the Philips BEARDTRIMMER Series 7000 BT7085/15 beard trimmer AC/Battery 18 1.8 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BEARDTRIMMER Series 7000 BT7085/15, AC/Battery, Black

Long summary description Philips BEARDTRIMMER Series 7000 BT7085/15 beard trimmer AC/Battery 18 1.8 cm Black:
This is an auto-generated long summary of Philips BEARDTRIMMER Series 7000 BT7085/15 beard trimmer AC/Battery 18 1.8 cm Black based on the first three specs of the first five spec groups.

Philips BEARDTRIMMER Series 7000 BT7085/15. Minimum hair length: 1 mm, Maximum hair length: 1.8 cm, Cutter width: 3.2 cm. Product colour: Black. Power source: AC/Battery, Operating time: 75 min, Battery technology: Lithium-Ion (Li-Ion)

Performance
Cutter width
3.2 cm
Number of length steps *
18
Minimum hair length *
1 mm
Maximum hair length *
1.8 cm
Step precise
1 mm
Trimming styles
Short beard, Stubble look
Design
Product colour *
Black
Soft grip
Yes
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Operating time *
75 min
Fast charging
Yes
Fast charging time
60 min
Battery level indicator
Yes
Packaging content
Storage pouch
Yes
Cleaning brush
Yes
Source Review comments Score
gadgetspeak.com
Updated:
2017-10-24 01:09:51
This electronic razor is equally useable ‘ Wet ' or ‘ Dry '.A lot of dry shaver s have a problem when shaving once a couple of days have passed since their last use especially on the area below the chin and while you feel fine just after the shave then th...
80%
cravingtech.com
Updated:
2017-10-24 01:09:52
Enter Philips Beardtrimmer series 7000, the very first electric beard trimmer I've used and I am thoroughly impressed. Finally, I can keep my goatee (yes, it's unfortunate that I can't really grow a full beard.) well groomed. Philips Beardtrimmer Series...
Bottom line I really enjoyed using Philips Beardtrimmer series 7000. It is quick, clean and really easy to use. My facial hair does not grow in 1 direction, it is very random, which poses a problem for my day to day shave (having to shave from different direction).P...
0%
gadgetguy.com.au
Updated:
2017-10-24 01:09:58
A vacuum and a beard trimmer all in one? We'll bite, because it appears that's exactly what Philips has been working on, developing a facial hair groomer that sucks hair as opposed to the ones that just suck, period.One of the biggest complaints a guy wit...
0%