location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips ThermoProtect Ionic HP8233/81 hair dryer 1900 W Black, Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThermoProtect Ionic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP8233/81
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP8233/81
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103658184
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips ThermoProtect Ionic HP8233/81 hair dryer 1900 W Black, Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1900 W Number of speeds: 6
  • - Cool shot function Ionic function
  • - Hangable
  • - 1.8 m
  • - Black, Purple
Long product name Philips ThermoProtect Ionic HP8233/81 hair dryer 1900 W Black, Purple :
The long product name of Philips ThermoProtect Ionic HP8233/81 hair dryer 1900 W Black, Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1900 W, 1.8 m
More>>>
Philips ThermoProtect Ionic HP8233/81 hair dryer 1900 W Black, Purple:
The official description of Philips ThermoProtect Ionic HP8233/81 hair dryer 1900 W Black, Purple as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect your hair while enjoying fast drying results. Multiple heat and speed settings give the blow dry you want. Features include ThermoProtect for fast drying at a constant caring temperature, Ionic Care & TurboBoost.

Short summary description Philips ThermoProtect Ionic HP8233/81 hair dryer 1900 W Black, Purple:
This short summary of the Philips ThermoProtect Ionic HP8233/81 hair dryer 1900 W Black, Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Philips ThermoProtect Ionic HP8233/81, DC, Black, Purple, Hanging loop, 1.8 m, 1900 W, 110-127 V

Long summary description Philips ThermoProtect Ionic HP8233/81 hair dryer 1900 W Black, Purple:
This is an auto-generated long summary of Philips ThermoProtect Ionic HP8233/81 hair dryer 1900 W Black, Purple based on the first three specs of the first five spec groups.

Philips ThermoProtect Ionic HP8233/81. Motor type: DC. Product colour: Black, Purple, Hanging type: Hanging loop, Cord length: 1.8 m. Power: 1900 W, AC input voltage: 110-127 V, AC input frequency: 50 - 60 Hz. A-box weight: 6.2 kg. F-box weight: 900 g

Performance
Number of speeds *
6
Motor type
DC
Cool shot function *
Yes
Ionic function *
Yes
Design
Product colour *
Black, Purple
Hangable
Yes
Hanging type
Hanging loop
Foldable handle
No
Cord length
1.8 m
Power
Power *
1900 W
AC input voltage
110-127 V
Power
AC input frequency
50 - 60 Hz
Dual voltage
No
Power consumption (typical)
1.900 W
Weight & dimensions
A-box weight
6.2 kg
Packaging content
Concentrator nozzle *
Yes
Diffuser nozzle *
Yes
Travel pouch
No
Number of nozzles
2
Attachments quantity
2
Logistics data
F-box weight
900 g
Brand Image Product code Product Stock Price from
Philips ThermoProtect Ionic Hairdryer HP8233/00 Philips ThermoProtect Ionic Hairdryer HP8233/00
(show image)
HP8233/00 Hairdryer HP8233/00