location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HAIRCLIPPER Series 5000 HC5440/80 hair trimmers/clipper Black 24

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HAIRCLIPPER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HC5440/80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC5440/80 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010367427 show
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:38:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips HAIRCLIPPER Series 5000 HC5440/80 hair trimmers/clipper Black 24 :
The long product name of Philips HAIRCLIPPER Series 5000 HC5440/80 hair trimmers/clipper Black 24. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HC5440/80, 41 mm, 0.5 - 23 mm, Ni-MH
More>>>
Philips HAIRCLIPPER Series 5000 HC5440/80 hair trimmers/clipper Black 24:
The official description of Philips HAIRCLIPPER Series 5000 HC5440/80 hair trimmers/clipper Black 24 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HAIRCLIPPER Series 5000 hair clipper HC5440/80 Stainless steel blades 24 length settings 75mins cordless use/8h charge Adjustable beard comb and case with DualCut Technology

Short summary description Philips HAIRCLIPPER Series 5000 HC5440/80 hair trimmers/clipper Black 24:
This short summary of the Philips HAIRCLIPPER Series 5000 HC5440/80 hair trimmers/clipper Black 24 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HAIRCLIPPER Series 5000 HC5440/80, Black, Rectangle, 4.1 cm, Beard, Stainless steel, AC/Battery

Long summary description Philips HAIRCLIPPER Series 5000 HC5440/80 hair trimmers/clipper Black 24:
This is an auto-generated long summary of Philips HAIRCLIPPER Series 5000 HC5440/80 hair trimmers/clipper Black 24 based on the first three specs of the first five spec groups.

Philips HAIRCLIPPER Series 5000 HC5440/80. Product colour: Black, Shape: Rectangle, Cutter width: 4.1 cm. Power source: AC/Battery, Operating time: 75 min, Charging time: 8 h

Performance
Product colour *
Black
Shape
Rectangle
Number of length steps *
24
Cutter width
4.1 cm
Suitable for entire body *
No
Precision trimmer
Yes
Precision trimmer purpose
Beard
Blade material
Stainless steel
Power
Power source *
AC/Battery
Operating time *
75 min
Rechargeable *
Yes
Charging time
8 h
Other features
Maintenance-free
No
Packaging content
Charger
Yes
Country Distributor
Deutschland 1 distributor(s)