location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco Ultimate bodygroomer BG2020/31

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultimate bodygroomer BG2020/31
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG2020/31
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020026477 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:27:17
The date of the most recent change of this product data-sheet in Icecat.
Philips BG2020/31 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco Ultimate bodygroomer BG2020/31
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Trim and shave
  • - Integrated trim & shave head
  • - Safe and less irritation
  • - Wet and dry use
  • - 3 combs included
  • - Store and charge stand
  • - Cordless use only
Long product name Philips Norelco Ultimate bodygroomer BG2020/31 :
The long product name of Philips Norelco Ultimate bodygroomer BG2020/31. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultimate bodygroomer BG2020
More>>>
Philips Norelco Ultimate bodygroomer BG2020/31:
The official description of Philips Norelco Ultimate bodygroomer BG2020/31 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The all-in-one body grooming system, exclusively for men, trims & shaves all body zones. It's safe & easy.

Short summary description Philips Norelco Ultimate bodygroomer BG2020/31:
This short summary of the Philips Norelco Ultimate bodygroomer BG2020/31 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Norelco Ultimate bodygroomer BG2020/31, Foil shaver, Black, Silver, Battery, 8 h, Wired, 50 min

Long summary description Philips Norelco Ultimate bodygroomer BG2020/31:
This is an auto-generated long summary of Philips Norelco Ultimate bodygroomer BG2020/31 based on the first three specs of the first five spec groups.

Philips Norelco Ultimate bodygroomer BG2020/31. Shaver system: Foil shaver, Product colour: Black, Silver. Power source: Battery, Charging time: 8 h. Connectivity technology: Wired, Cordless operation: 50 min

Integrated trim & shave head for a close shave in one stroke
Integrated trim & shave head for a close shave in one stroke

Because of the integrated self-sharpening pre-trimmers at both sides of the shaver, you will be able to get a close shave in one stroke, even with longer hair.

Wet and dry use; for use in shower and easy cleaning
Wet and dry use; for use in shower and easy cleaning

100% water proof Philips shaver makes it convenient to trim and shave your body in the shower and easy to clean.

Cordless use for maximum freedom

.

Safe and less irritation for most comfortable body grooming
Safe and less irritation for most comfortable body grooming

Hypoallergenic foil - Protects against nicks and cuts.

Charging stand for convenient storage
Charging stand for convenient storage

Charging stand provides a convenient storage and ensures the appliance is fully charged and ready to use

Trim and shave all body zones
Trim and shave all body zones

This Philips bodygroom can both trim and shave all body zones.

3 combs for different hair lenght
3 combs for different hair lenght

3 combs provide different fix lenght settings of 3, 5 and 7 mm for safe and easy trim of all body zones

Features
Shaver system *
Foil shaver
Trimmer *
Yes
Product colour *
Black, Silver
Waterproof
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
1
Power
Power source *
Battery
Charging time
8 h
Other features
Connectivity technology
Wired
Cordless operation
50 min
Charging base
Yes
Accessories included
3