location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 47PFL7603H 47" DVB-T MPEG4 LCD TV

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47PFL7603H 47" DVB-T MPEG4 LCD TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47PFL7603H/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581391461
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:08:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 47PFL7603H 47" DVB-T MPEG4 LCD TV
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 119.4 cm (47") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 500 cd/m² 5 ms
  • - NTSC, PAL, PAL I, SECAM, SECAM B/G, SECAM D/K
  • - VESA mounting 400 x 400 mm
  • - 270 W
Long product name Philips 47PFL7603H 47" DVB-T MPEG4 LCD TV :
The long product name of Philips 47PFL7603H 47" DVB-T MPEG4 LCD TV. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

47" 1920 x 1080 (500cd/m2), DCR 30000:1, 3 x HDMI, 1 x USB, 2 x SCART
More>>>
Philips 47PFL7603H 47" DVB-T MPEG4 LCD TV:
The official description of Philips 47PFL7603H 47" DVB-T MPEG4 LCD TV as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips LCD TV 47PFL7603H 47" DVB-T MPEG4 with Ambilight and Pixel Plus 3 HD

Light up your experience.

Immerse yourself in a captivating Ambilight experience. Featuring a full HD 1080p display and Pixel Plus 3HD, this Flat TV combines HD Natural Motion, exciting invisible sound and Ambilight - lighting up your experience for years to come.

Elevate your viewing experience

- Ambilight enhances the viewing experience with ambient light

Pictures come alive

- Pixel Plus 3 HD for most sharp and clear pictures
- Full HD LCD display, with a 1920x1080p resolution
- HD Natural Motion for ultra smooth motion in Full HD movies
- Dynamic contrast 30000:1 for incredible rich black details
- HDTV with MPEG4 to enjoy true-to-life HD pictures

Exciting and powerful sound

- Integrated wOOx loudspeakers for deep and powerful bass

Connect, install and enjoy

- Integrated Digital Tuner for DVB-T reception
- Enjoy photo and music playback via USB
- 3 HDMI inputs for full digital HD connection in one cable
- EasyLink: easy control of TV & connected device via HDMI CEC

Short summary description Philips 47PFL7603H 47" DVB-T MPEG4 LCD TV:
This short summary of the Philips 47PFL7603H 47" DVB-T MPEG4 LCD TV data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 47PFL7603H 47" DVB-T MPEG4 LCD TV, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, LCD

Long summary description Philips 47PFL7603H 47" DVB-T MPEG4 LCD TV:
This is an auto-generated long summary of Philips 47PFL7603H 47" DVB-T MPEG4 LCD TV based on the first three specs of the first five spec groups.

Philips 47PFL7603H 47" DVB-T MPEG4 LCD TV. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Native aspect ratio: 16:9

Display
Display diagonal *
119.4 cm (47")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9, Zoom
Supported video modes
576p, 720p, 1080p
Display brightness *
500 cd/m²
Response time
5 ms
Progressive scan
Yes
Contrast ratio (dynamic)
30000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Comb filter
3D
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
119 cm
TV tuner
Analog signal format system *
NTSC, PAL, PAL I, SECAM, SECAM B/G, SECAM D/K
Auto channel search
Yes
Supported TV bands
Hyperband, UHF
Smart TV
Smart modes
Movie, Standard, Vivid
Audio
Number of speakers *
2
RMS rated power *
30 W
Equalizer
Yes
Equalizer bands quantity
5
FM radio
No
Audio system
Nicam Stereo, Virtual Dolby Digital, BBE
Network
Wi-Fi *
No
Bluetooth *
No
Ethernet LAN *
No
Design
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1200 pages
Audio formats supported
MP3
Image formats supported
JPG
Noise reduction *
Yes
Plug and Play
Yes
Child lock
Yes
DVD player
No
Ports & interfaces
HDCP
Yes
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Composite video out
1
Ports & interfaces
Audio (L/R) in
2
Audio (L/R) out
1
PC Audio in
Yes
Digital audio coaxial out
1
Headphone outputs
1
SCART ports quantity
2
Common interface (CI) *
Yes
S-Video inputs quantity
1
HDMI ports quantity *
3
Card reader integrated
No
RGB ports quantity
2
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
270 W
Power consumption (standby) *
0.15 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1163 mm
Depth (with stand)
310 mm
Height (with stand)
786 mm
Weight (with stand)
36.5 kg
Width (without stand)
1163 mm
Depth (without stand)
117 mm
Height (without stand)
712 mm
Weight (without stand)
29.5 kg
Packaging data
Manual
Yes
Package width
1287 mm
Package depth
391 mm
Package height
883 mm
Package weight
50.7 kg
Packaging content
Remote control included
Yes
Remote control type
RCPF03E08B TV
Other features
Favourite pages quantity
4 pages
Built-in speaker(s)
Yes
Power requirements
220 - 240V, 50/60Hz
Aerial input
IEC75
Connectivity enhancements
HDMI-CEC
DVB
DVB-T MPEG4
Display
TFT
HDMI
Yes
Integrated clock
Yes
Multimedia connections
USB
Tuner display
PLL
Speakers
wOOx
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:54:30
Uk has collected 2 expert reviews for Philips 47PFL7603H 47" DVB-T MPEG4 LCD TV and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 01:54:30
This television is identical to the 42PFL9703D which we tested except in two areas:• It doesn’t have an HD digital tuner and therefore loses a star in its final grade.• The 47 inch diagonal means a bigger image but it will also slightly accentuat...
Good Nice colors, One of the only Philips TVs that escapes from automatic gamma correction, Ambilight system, HD compatible digital TV tuner...
Bad Blacks are grayish, Display that sometimes trembles when used with a PC, Contrast a bit weak...
80%
whathifi.com
Updated:
2011-10-04 02:10:58
The review of this 37in Philips comes on the heels of a victory for its 42in sibling back in October's issue of the magazine.Were it possible for inanimate objects to feel confident going in to a magazine , which the Philips does in our January 2009 i...
Good Unique style, Ambilight technology, Full HD, incredible realism, smooth motion, great detail, good tuner...
Bad A touch more expensive than rivals, black levels not always rock solid...
100%
expertreviews.co.uk
Updated:
2011-08-17 19:21:19
Philips 42PFL7603D is a larger but slightly older version of the 32PFL9613D, and has the same stunning image quality. The HD Natural Motion processing has to be seen to be appreciated. Watching the casino scenes in our Blu-ray version of Casino Ro...
100%
gadgetshow.channel5.com
Updated:
2011-08-17 19:21:19
The Philips 42PFL7603D is the ultimate flat TV from Philips. Its 106-centimetre screen boasts a 1920x1080 resolution. It uses various technologies such as the Natural Motion, which eliminates flickering, thus, creating equal movements. It also has the...
Good Philips, like Samsung, Sony and Toilet Duck, is a household name now, but this 42-inch LCD isn't even a top-tier model, yet it looks every bit as good as some of its rivals. With no fewer than four HDMI ports, a full 1080p screen and two-channel Ambil...
Bad Philips' latest picture enhancement tech, Perfect Pixel HD Engine, has been left out in favour of the older Pixel Plus 3 HD jiggery pokery. That means no Clear LCD for crisp moving images and no 100Hz mode for ultra-smooth motion. Also, having seen th...
Bottom line While it's not one of Philips best screens, this is still streets ahead of most mid-range LCD televisions thanks to its gorgeous design and solid all-round performance.Philips 42PFL7603D is tagged with Philips, television, LCD, high definition and amb...
80%
hdtvorg.co.uk
Updated:
2011-08-17 19:21:19
Collection. The absence of any visible speakers on the front of the 42PFL7603D and a slim rounded frame create a remarkably svelte like appearance.Adding a finishing touch, signature clear shroud, a half inch or so clear plastic protruderence follo...
Bottom line We cant help thinking that some seriously good LCD TVs from Philips have been overlooked in the past. This shouldnt be the case with the 42PFL7603D which presents an all round performance that is hard to beat for the price.You might also like to con...
92%
whathifi.com
Updated:
2011-08-17 19:21:19
Recently we've come across some very good TVs, only for them to fall at the final hurdle, struggling to justify their price premium over cheaper sets that boast similar picture quality.Not so the 42PFL7603D. It's marginally more expensive than the Tos...
Good Elegant styling, clean, detailed images, excellent Freeview picture, natural colours, sounds decent...
Bad Unintuitive, fiddly remote control...
100%
techradar.com
Updated:
2011-08-17 19:21:19
This new LCD screen from Ambilight advocate Philips boasts the sort of design flourishes youd expect from a top-of-the-range HDTV: the 42in screen is surrounded by a narrow gloss black frame and transparent plastic lip; the glass tabletop stand is sli...
Good Picture response, Sharp detail, Muscular speakers, Four HDMIs...
Bad No dedicated PC input, Lacks Philips’ top image processing tech, Limited contrast...
Bottom line This new LCD screen from Ambilight advocate Philips boasts the sort of design flourishes youd expect from a top-of-the-range HDTV: the 42in screen is surrounded by a narrow gloss black frame and transparent plastic lip; the glass tabletop stand is sli...
100%
trustedreviews.com
Updated:
2011-08-17 19:21:19
Everyone knows you've got to keep moving to stay alive in today's cut-throat TV marketplace. But nobody seems to take this mantra quite as seriously as Philips. Every successive Philips TV generation for the last few years has introduced not only major ad...
90%