location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATA to USB Cable with UASP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA to USB Cable with UASP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3S2SAT3CB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030854696 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 418746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:33:21
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com USB3S2SAT3CB user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB3S2SAT3CB user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB3S2SAT3CB user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com SATA to USB Cable with UASP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Access a SATA SSD or HDD from your laptop with this SATA to USB cable
  • - Experience 70% faster read speed and 40% fast write speeds with UASP support
  • - Connect to external drives anywhere with this SATA to USB adapter -- no power adapter required
  • - Save setup time with plug-and-play installation
  • - Supports USB 3.0 data transfer speeds of 5Gbps and is backward compatible with USB 2.0
Warranty: 2 Years
Long product name StarTech.com SATA to USB Cable with UASP :
The long product name of StarTech.com SATA to USB Cable with UASP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com SATA to USB Cable - USB 3.0 to 2.5” SATA III Hard Drive Adapter - External Converter for SSD/HDD Data Transfer (USB3S2SAT3CB)
More>>>
StarTech.com SATA to USB Cable with UASP:
The official description of StarTech.com SATA to USB Cable with UASP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SATA to USB Adapter Cable | SATA III 6Gbps | 2.5" SSD or HDD | USB 3.0 | Portable

This SATA to USB cable is an external drive adapter that gives you quick and easy access to a SATA drive through the USB-A port on a laptop.

Upgrade the Drive on Your Laptop

This SATA solid-state (SSD) or hard drive (HDD) adapter lets you upgrade to an external 2.5" SATA SSD or HDD.

The cable lets you:

Add drive space

Perform backups

Create disk images

Implement data recovery

Transfer content between the drive and the laptop

Faster Transfer Speeds with UASP

The cable supports USB 3.0 data transfer speeds of 5Gbps. But, you can experience transfer speeds up to 70% faster than conventional USB 3.0, when connected to a computer that also supports UASP. With UASP you can utilize the full potential of a SATA III SSD or HDD. UASP is supported in Windows 8, Mac OS X (10.8 or above), and Linux.

In testing, UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.

At the same peak in testing, UASP also shows an 80% reduction in required processor resources.

Connect from Anywhere

The SATA to USB cable is a portable solution that tucks away nicely in a laptop bag -- no external power is required. The cable lets you easily swap between drives with no need to install the drive inside an enclosure. It’s plug-and-play and doesn’t require drivers.

USB3S2SAT3CB is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Maximum portability with cable-style adapter, and no external power adapter required
- Time-saving file transfers, up to 70% faster than traditional USB 3.0 when used with a UASP-supported host

Short summary description StarTech.com SATA to USB Cable with UASP:
This short summary of the StarTech.com SATA to USB Cable with UASP data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATA to USB Cable with UASP, Black, 6 Gbit/s, CE, FCC, 0 - 60 °C, -10 - 70 °C, 49 mm

Long summary description StarTech.com SATA to USB Cable with UASP:
This is an auto-generated long summary of StarTech.com SATA to USB Cable with UASP based on the first three specs of the first five spec groups.

StarTech.com SATA to USB Cable with UASP. Product colour: Black, Data transfer rate: 6 Gbit/s, Certification: CE, FCC. Width: 49 mm, Depth: 500 mm, Height: 9 mm. Package width: 220 mm, Package depth: 198 mm, Package height: 10 mm. Cable length: 0.5 m, Interface: USB 3.0, Compatible operating systems: Windows XP (32/64-bit)/ Server 2003 (32/64-bit)/ Server 2008 R2/ Vista (32/64-bit)/ 7 (32/64-bit)/...

Performance
Data transfer rate
6 Gbit/s
Product colour *
Black
Plug and Play
Yes
UASP support
Yes
Certification
CE, FCC
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-10 - 70 °C
Weight & dimensions
Width
49 mm
Depth
500 mm
Height
9 mm
Weight
42.5 g
Packaging data
Package width
220 mm
Packaging data
Package depth
198 mm
Package height
10 mm
Package weight
61 g
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733020
Other features
Cable length
0.5 m
Interface
USB 3.0
Compatible operating systems
Windows XP (32/64-bit)/ Server 2003 (32/64-bit)/ Server 2008 R2/ Vista (32/64-bit)/ 7 (32/64-bit)/ 8/8.1 (32/64-bit), Mac OS X, Linux
Chipset
ASMedia - ASM1153E
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
México 3 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)