Philips logo

Philips 37PFL5603S 37" integrated digital LCD TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
55588
Info modified on:
02 Dec 2020, 14:41:50
Long product name Philips 37PFL5603S 37" integrated digital LCD TV:

Brilliant design, powerful performance.

Philips 37PFL5603S 37" integrated digital LCD TV:

Style and performance meet in one complete experience. Combining a full HD 1080p display, Pixel Plus HD engine and fantastic invisible sound, this Flat TV provides brilliant design and powerful performance for years to come.

Short summary description Philips 37PFL5603S 37" integrated digital LCD TV:

Philips 37PFL5603S 37" integrated digital LCD TV, 94 cm (37"), 1920 x 1080 pixels

Long summary description Philips 37PFL5603S 37" integrated digital LCD TV:

Philips 37PFL5603S 37" integrated digital LCD TV. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², Response time: 6 ms

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.