HP3643/01 - InfraCare infrared lamp 650 W, Half body treatment, 124 cm high
Philips InfraCare gives effective pain relief for muscles and joints. Its 650 W infrared warmth is very comfortable and penetrates deep into skin, improving blood circulation thereby giving effective relief for half-body areas of 60x40 cm.
Philips InfraCare infrared lamp HP3643/01, Infrared, 0 - 45°, 0 - 90°, Black, White, 500 h, 300 m
Philips InfraCare infrared lamp HP3643/01. Therapy method: Infrared, Tilt angle range: 0 - 45°, Pivot angle: 0 - 90°. AC input voltage: 220-230 , Taiwan 110 , Bulb power: 650 W, AC input frequency: 50-60 Hz. Weight: 7.2 g. Package weight: 9.1 g. Country of origin: Germany, Products per pallet (EU): 24 pc(s)