location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL TX283 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX283
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX283
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2023 16:52:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL TX283 laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: DELL
  • - Black
  • - 1 pc(s)
Long product name DELL TX283 laptop spare part Battery :
The long product name of DELL TX283 laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 Cells, 60Wh, Battery
More>>>
Short summary description DELL TX283 laptop spare part Battery:
This short summary of the DELL TX283 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

DELL TX283, Battery, DELL

Long summary description DELL TX283 laptop spare part Battery:
This is an auto-generated long summary of DELL TX283 laptop spare part Battery based on the first three specs of the first five spec groups.

DELL TX283. Type: Battery, Brand compatibility: DELL

Features
Type *
Battery
Brand compatibility *
DELL
Product colour
Black
Battery
Number of battery cells
6
Battery capacity
60 Wh
Packaging data
Quantity per pack *
1 pc(s)
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI1953 laptop spare part Battery
(show image)
MBI1953 MBI1953 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBI1955 laptop spare part Battery
(show image)
MBI1955 MBI1955 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)