location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PET836 Portable DVD Player

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PET836 Portable DVD Player
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PET836/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581458607
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips PET836 Portable DVD Player :
The long product name of Philips PET836 Portable DVD Player. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Slim set with DVD slot with built-in digital TV receiver
More>>>
Philips PET836 Portable DVD Player:
The official description of Philips PET836 Portable DVD Player as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The magic of movies and music comes to life on the tablet-style Philips PET836 with 8.5” LCD display. Enjoy free-to-air digital TV programs with the built-in digital TV receiver. Comes with Smart Car Mount and USB connector.

Short summary description Philips PET836 Portable DVD Player:
This short summary of the Philips PET836 Portable DVD Player data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PET836 Portable DVD Player, 32 - 320 Kbit/s, 32 - 192 Kbit/s, 10 W, 256 mm, 34.5 mm, 170 mm

Long summary description Philips PET836 Portable DVD Player:
This is an auto-generated long summary of Philips PET836 Portable DVD Player based on the first three specs of the first five spec groups.

Philips PET836 Portable DVD Player. MP3 bit rates: 32 - 320 Kbit/s, WMA bit rates: 32 - 192 Kbit/s, RMS rated power: 10 W. Width: 256 mm, Depth: 34.5 mm, Height: 170 mm. Display diagonal: 21.6 cm (8.5"), Display resolution: 480 x 234 pixels, Response time: 30 ms. Package width: 298 mm, Package depth: 63 mm, Package height: 295 mm. Master (outer) case width: 305 mm, Master (outer) case length: 200 mm, Master (outer) case height: 308 mm

Audio
MP3 bit rates
32 - 320 Kbit/s
WMA bit rates
32 - 192 Kbit/s
RMS rated power
10 W
Technical details
Shockproof
Yes
Display resolution (numeric)
480 pixels
Master carton depth
20 cm
Weight & dimensions
Width
256 mm
Depth
34.5 mm
Height
170 mm
Weight
1.1 kg
Indication
LED indicators
Yes
Display
Display diagonal
21.6 cm (8.5")
Display
Display resolution
480 x 234 pixels
Response time
30 ms
Packaging data
Package width
298 mm
Package depth
63 mm
Package height
295 mm
Other features
Case or master carton quantity
3 pc(s)
Case or master carton weight
5.9 kg
Logistics data
Master (outer) case width
305 mm
Master (outer) case length
200 mm
Master (outer) case height
308 mm
Master (outer) case gross weight
5.9 g