location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-L90 (402) label printer Thermal line 203 x 203 DPI 150 mm/sec Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-L90 (402)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C412402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946533551
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:53
The date of the most recent change of this product data-sheet in Icecat.
datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson TM-L90 (402) label printer Thermal line 203 x 203 DPI 150 mm/sec Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal line
  • - 203 x 203 DPI
  • - Printing colours: Black
  • - Maximum printing width: 8 cm Print speed: 150 mm/sec
  • - Connectivity technology: Wired
  • - USB port
  • - 1.9 kg
Warranty: 24 months
Long product name Epson TM-L90 (402) label printer Thermal line 203 x 203 DPI 150 mm/sec Wired :
The long product name of Epson TM-L90 (402) label printer Thermal line 203 x 203 DPI 150 mm/sec Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Themal Line, 150mm/sec, 203 x 203DPI, RS-232, USB 2.0 Type B, 53dB, cutter
More>>>
Epson TM-L90 (402) label printer Thermal line 203 x 203 DPI 150 mm/sec Wired:
The official description of Epson TM-L90 (402) label printer Thermal line 203 x 203 DPI 150 mm/sec Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Label printer
The compact label printer that can be installed almost anywhere for fast, reliable and versatile printing.

Epson TM-L90 (402): Serial+Built-in USB, PS, ECW
The TM-L90 is Epson's compact thermal label printer that’s also ideal for barcode printing. This model effortlessly increases productivity for post offices, pharmacies, supermarkets and other businesses. You can easily print on different types of label and receipt paper, in a variety of different sizes, thanks to the adjustable cutter.

Label and barcode printing
With fast, thermal printing of up to 150mm/sec, the TM-L90 is a valuable asset to your business. With this model, you'll be able to print out and get on with more important work, rather than waiting around for labels or barcodes.

More connectivity
This printer benefits from high speed serial, Ethernet and parallel connectivity plus a built-in USB interface, which means it can be operated as a network device.

Easy to use
The small footprint and wall bracket mean that you can place it almost anywhere, in any position, for convenient and versatile printing. Practical design features, such as drop-in paper load, selectable auto-cutter and jamproof paper feeding, ensure smooth operation. The easy-to-use operator cover and lifespan of up to 20 million lines enable long-lasting, trouble-free maintenance.

High quality labels
Its greyscale capabilities allow highly customised layouts, and logos and promotional messages can be added with ease.

Larger receipt rolls, wider paper
Altogether, the TM-L90 label printer is one of the most efficient label printers available: it accepts large paper rolls (up to 90mm in diameter) and you can select paper widths between 38 and 80mm to produce labels in different sizes.

Key Features
- Versatile: Ideal for label and barcode printing. Supports greyscale printing.
- Fast print speeds: Thermal printing up to 150mm/sec
- Easy installation: Mounts horizontally, vertically or with a wall bracket
- Easy operation: Drop in paper loading and built-in-USB interface
- Media flexibility: Label and receipt paper, from 38mm to 80mm wide

Short summary description Epson TM-L90 (402) label printer Thermal line 203 x 203 DPI 150 mm/sec Wired:
This short summary of the Epson TM-L90 (402) label printer Thermal line 203 x 203 DPI 150 mm/sec Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-L90 (402), Thermal line, 203 x 203 DPI, 150 mm/sec, Wired, White

Long summary description Epson TM-L90 (402) label printer Thermal line 203 x 203 DPI 150 mm/sec Wired:
This is an auto-generated long summary of Epson TM-L90 (402) label printer Thermal line 203 x 203 DPI 150 mm/sec Wired based on the first three specs of the first five spec groups.

Epson TM-L90 (402). Print technology: Thermal line, Maximum resolution: 203 x 203 DPI, Print speed: 150 mm/sec. Supported paper width: 38 - 80 mm. Connectivity technology: Wired. Product colour: White

Printing
Print technology *
Thermal line
Colour *
No
Maximum resolution *
203 x 203 DPI
Print speed *
150 mm/sec
Printing colours
Black
Maximum printing width *
8 cm
Paper handling
Autocutter
Yes
Maximum roll diameter
9 cm
Supported paper width
38 - 80 mm
Autocutter durability
2 million cuts
Ports & interfaces
Connectivity technology *
Wired
USB port *
Yes
USB 2.0 ports quantity
1
RS-232 ports
1
Performance
Tape cutting
Automatic
Character pitch
22.6 cpi
Mean time between failures (MTBF)
360000 h
Mean cycles between failures (MCBF)
70000000
Cutter
Yes
Design
Product colour *
White
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Weight & dimensions
Width
140 mm
Depth
148 mm
Height
203 mm
Weight
1.9 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
190 mm
Package depth
250 mm
Package height
240 mm
Package weight
2.8 kg
Logistics data
Products per pallet layer
16 pc(s)
Products per pallet layer (UK)
24 pc(s)
Products per pallet (UK)
168 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
179.5 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
179.5 cm
Products per pallet
112 pc(s)
Technical details
Interface
RS-232, USB 2.0 Type B
Other features
Buffer size
4 KB
Country of origin
China