location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2.5” Aluminum USB 3.0 SATA III Hard Drive Enclosure w/ UASP - SSD/HDD Height up to 12.5mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5” Aluminum USB 3.0 SATA III Hard Drive Enclosure w/ UASP - SSD/HDD Height up to 12.5mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2510SM12U33
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030854757 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:43:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 2.5” Aluminum USB 3.0 SATA III Hard Drive Enclosure w/ UASP - SSD/HDD Height up to 12.5mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA III 2.5"
  • - Number of storage drives supported: 1
  • - Silver
Warranty: 2 Year Warranty
Long product name StarTech.com 2.5” Aluminum USB 3.0 SATA III Hard Drive Enclosure w/ UASP - SSD/HDD Height up to 12.5mm :
The long product name of StarTech.com 2.5” Aluminum USB 3.0 SATA III Hard Drive Enclosure w/ UASP - SSD/HDD Height up to 12.5mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2.5” Aluminum USB 3.0 SATA III Hard Drive Enclosure w/ UASP - SSD/HDD Height up to 12.5mm - 2.5in SATA USB 3 HDD Enclosure
More>>>
StarTech.com 2.5” Aluminum USB 3.0 SATA III Hard Drive Enclosure w/ UASP - SSD/HDD Height up to 12.5mm:
The official description of StarTech.com 2.5” Aluminum USB 3.0 SATA III Hard Drive Enclosure w/ UASP - SSD/HDD Height up to 12.5mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn a 2.5in SATA SSD/HDD (up to 12.5mm) into a UASP-supported USB 3.0 External Drive

The S2510SM12U33 USB 3.0 to SATA hard drive enclosure with UASP enables you to connect a 2.5" SATA hard drive or solid state drive to your computer through an available USB port.  

With support for drives up to 12.5mm in height, and high-capacity SATA I/II/III drives (tested up to 1TB) this versatile USB 3.0 enclosure ensures compatibility with virtually any 2.5" SATA hard drive or solid state drive.

To maximize performance and better utilize the full potential of your SATA III SSD/HDD the enclosure supports UASP, which allows for transfer speeds up to 70% faster than conventional USB 3.0 when paired with a UASP-enabled host controller. See our UASP testing results below for further details.

The USB 3.0 enclosure features a sleek design with high-quality aluminum construction and ventilation, ensuring excellent heat dissipation.

To ensure compatibility with your computer system, the S2510SM12U33 supports all of the leading operating systems, including: Microsoft Windows (8/7/Vista/XP/Server 2008/Server 2003), Apple OSX (10.9/10.8/10.7/10.6), Linux, and Google Chrome OS.

The S2510SM12U33 requires no external power adapter to maximize portability when carried as a laptop accessory and is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Improved Performance with UASP

UASP is supported in Windows 8, Mac OSX (10.8 or above), and Linux. In testing UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.

At the same peak in testing UASP also shows an 80% reduction in required processor resources.

Testing results were obtained using an Intel Ivy Bridge system, a UASP enabled StarTech.com Enclosure, and a SATA III solid state drive.

The StarTech.com Advantage

- Maximum drive compatibility with support for SSDs/HDDs up to 12.5mm in height
- Time-saving file transfers, up to 70% faster than traditional USB 3.0 when used with a UASP-supported host
- Helps to prevent drive failure by providing excellent heat dissipation, with vented aluminum housing

Short summary description StarTech.com 2.5” Aluminum USB 3.0 SATA III Hard Drive Enclosure w/ UASP - SSD/HDD Height up to 12.5mm:
This short summary of the StarTech.com 2.5” Aluminum USB 3.0 SATA III Hard Drive Enclosure w/ UASP - SSD/HDD Height up to 12.5mm data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2.5” Aluminum USB 3.0 SATA III Hard Drive Enclosure w/ UASP - SSD/HDD Height up to 12.5mm, 2.5", Serial ATA III, Silver

Long summary description StarTech.com 2.5” Aluminum USB 3.0 SATA III Hard Drive Enclosure w/ UASP - SSD/HDD Height up to 12.5mm:
This is an auto-generated long summary of StarTech.com 2.5” Aluminum USB 3.0 SATA III Hard Drive Enclosure w/ UASP - SSD/HDD Height up to 12.5mm based on the first three specs of the first five spec groups.

StarTech.com 2.5” Aluminum USB 3.0 SATA III Hard Drive Enclosure w/ UASP - SSD/HDD Height up to 12.5mm. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA III, Maximum storage capacity: 1 TB. Product colour: Silver

Brand Image Product code Product Stock Price from
StarTech.com USB 3.0 eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – White StarTech.com USB 3.0 eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – White
(show image)
S3520WU33ER USB 3.0 eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – White 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB 3.0/eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – Black StarTech.com USB 3.0/eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – Black
(show image)
S3520BU33ER USB 3.0/eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB 3.0 Trayless External 3.5” SATA III HDD Enclosure w/ UASP – White StarTech.com USB 3.0 Trayless External 3.5” SATA III HDD Enclosure w/ UASP – White
(show image)
S3510WMU33T USB 3.0 Trayless External 3.5” SATA III HDD Enclosure w/ UASP – White 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB 3.0 Trayless External 3.5” SATA III HDD Enclosure w/ UASP for SATA 6 Gbps – Black StarTech.com USB 3.0 Trayless External 3.5” SATA III HDD Enclosure w/ UASP for SATA 6 Gbps – Black
(show image)
S3510BMU33T USB 3.0 Trayless External 3.5” SATA III HDD Enclosure w/ UASP for SATA 6 Gbps – Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Hard Drive Enclosure for 3.5in SATA Drives - USB 3.0 StarTech.com Hard Drive Enclosure for 3.5in SATA Drives - USB 3.0
(show image)
S3510SMU33 Hard Drive Enclosure for 3.5in SATA Drives - USB 3.0 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3.5in Black USB 3.0 External SATA III Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD StarTech.com 3.5in Black USB 3.0 External SATA III Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD
(show image)
S3510BMU33 3.5in Black USB 3.0 External SATA III Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2.5in USB 3.0 External SATA III SSD Hard Drive Enclosure with UASP – Portable External HDD StarTech.com 2.5in USB 3.0 External SATA III SSD Hard Drive Enclosure with UASP – Portable External HDD
(show image)
S2510BPU33 2.5in USB 3.0 External SATA III SSD Hard Drive Enclosure with UASP – Portable External HDD 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2.5in USB 3.0 Encrypted External Hard Drive Enclosure - Portable SATA HDD StarTech.com 2.5in USB 3.0 Encrypted External Hard Drive Enclosure - Portable SATA HDD
(show image)
S2510BU3PWPS 2.5in USB 3.0 Encrypted External Hard Drive Enclosure - Portable SATA HDD 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2.5in USB 3.0 External Hard Drive Enclosure with Virtual ISO - Portable External SATA HDD StarTech.com 2.5in USB 3.0 External Hard Drive Enclosure with Virtual ISO - Portable External SATA HDD
(show image)
S2510BU3ISO 2.5in USB 3.0 External Hard Drive Enclosure with Virtual ISO - Portable External SATA HDD 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2.5in Aluminum USB 3.0 External SATA III SSD Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD StarTech.com 2.5in Aluminum USB 3.0 External SATA III SSD Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD
(show image)
S2510BMU33 2.5in Aluminum USB 3.0 External SATA III SSD Hard Drive Enclosure with UASP for SATA 6 Gbps – Portable External HDD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)