location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS P6026cdn Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECOSYS P6026cdn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102PT3NL0 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 22:43:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA ECOSYS P6026cdn Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 26 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 65000 pages per month
  • - Total number of input trays: 2 Total input capacity: 550 sheets
  • - Internal memory: 512 MB Built-in processor 667 MHz
Warranty: 2-year warranty as standard. KYOCERA guarantees the drums and developers for 3 years or maximum 200,000 pages (whichever occurs sooner), provided the printer is used and cleaned in accordance with the service instructions.
Long product name KYOCERA ECOSYS P6026cdn Colour 600 x 600 DPI A4 :
The long product name of KYOCERA ECOSYS P6026cdn Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ECOSYS P6026cdn, 600dpi, 26ppm, 50-sheet input capacity, 250-sheet output capacity, 2 x USB 2.0
More>>>
KYOCERA ECOSYS P6026cdn Colour 600 x 600 DPI A4:
The official description of KYOCERA ECOSYS P6026cdn Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 26 A4 pages per minute in colour and black and white
- Up to 9,600 dpi printing quality with multibit technology
- Duplex-printing as standard
- 500-sheet universal cassette, also for A6 format
- Up to 5 paper feeders for flexible media support
- Mobile printing support including AirPrint
- Low-noise printing, no noise in sleep mode

The printer for workgroups looking for a professional office colour printing solution. It is made using our renowned long-life components, which help to reduce waste and give the printer exceptional reliability. Compact and quiet it is the ideal companion for any office. Even though it produces outstanding quality colour prints in no time, it uses very little energy – thus treating both the environment and your budget with care.

Short summary description KYOCERA ECOSYS P6026cdn Colour 600 x 600 DPI A4:
This short summary of the KYOCERA ECOSYS P6026cdn Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS P6026cdn, Laser, Colour, 600 x 600 DPI, A4, 26 ppm, Duplex printing

Long summary description KYOCERA ECOSYS P6026cdn Colour 600 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA ECOSYS P6026cdn Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA ECOSYS P6026cdn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 65000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, White

Printing
Duplex printing mode
Auto
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Warm-up time
29 s
Time to first page (black, normal)
9 s
Secure printing
Yes
Features
Maximum duty cycle *
65000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
Microsoft XPS, PCL 5c, PCL 6, PCL XL, PDF 1.7, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Paper input type
Cassette, Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
5
Maximum input capacity
2050 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Folio, Letter
Custom media width
70 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Ports & interfaces
Direct printing *
Yes
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
512 MB
Maximum internal memory
1536 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
465S
Processor frequency
667 MHz
Sound pressure level (printing)
49.1 dB
Design
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Certification
TÜV/GS, CE
Power
Power consumption (printing) *
422 W
Power consumption (standby)
61 W
Power consumption (PowerSave)
4 W
Power consumption (off)
0.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
523 mm
Height
397 mm
Weight
30.2 kg
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:23:08
Uk has collected 1 expert review for KYOCERA ECOSYS P6026cdn Colour 600 x 600 DPI A4 and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Brand Image Product code Product Stock Price from
KYOCERA ECOSYS P7035cdn/KL3 Colour 600 x 600 DPI A4 KYOCERA ECOSYS P7035cdn/KL3 Colour 600 x 600 DPI A4
(show image)
870B61102PR3NL0 ECOSYS P7035cdn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P7035cdn Colour 600 x 600 DPI A4 KYOCERA ECOSYS P7035cdn Colour 600 x 600 DPI A4
(show image)
1102PR3NL0 ECOSYS P7035cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P6026cdn/KL3 Colour 600 x 600 DPI A4 KYOCERA ECOSYS P6026cdn/KL3 Colour 600 x 600 DPI A4
(show image)
870B61102PT3NL0 ECOSYS P6026cdn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P6021cdn/KL3 Colour 600 x 600 DPI A4 KYOCERA ECOSYS P6021cdn/KL3 Colour 600 x 600 DPI A4
(show image)
870B61102PS3NL0 ECOSYS P6021cdn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P6030cdn/KL3 Colour 600 x 600 DPI A4 KYOCERA ECOSYS P6030cdn/KL3 Colour 600 x 600 DPI A4
(show image)
870B61102PP3NL0 ECOSYS P6030cdn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P6021cdn Colour 600 x 600 DPI A4 KYOCERA ECOSYS P6021cdn Colour 600 x 600 DPI A4
(show image)
1102PS3NL0 ECOSYS P6021cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P6030cdn Colour 600 x 600 DPI A4 KYOCERA ECOSYS P6030cdn Colour 600 x 600 DPI A4
(show image)
1102PP3NL0 ECOSYS P6030cdn 0.00
(excl. VAT)
0 (incl. VAT)