Philips logo

Philips ThermoProtect Ionic Hairdryer HP8234/03

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74456
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Philips ThermoProtect Ionic Hairdryer HP8234/03:
  • - 2100 W
Long product name Philips ThermoProtect Ionic Hairdryer HP8234/03:

2100 W, 1.8 m

Philips ThermoProtect Ionic Hairdryer HP8234/03:

Protect your hair while enjoying fast drying results. Multiple heat and speed settings give the blow dry you want. Features ThermoProtect for fast drying at a constant caring temperature and Ionic Care for frizz-free shine.

Short summary description Philips ThermoProtect Ionic Hairdryer HP8234/03:

Philips ThermoProtect Ionic Hairdryer HP8234/03, DC, Black, ABS synthetics, Hanging loop, 1.8 m, 2100 W

Long summary description Philips ThermoProtect Ionic Hairdryer HP8234/03:

Philips ThermoProtect Ionic Hairdryer HP8234/03. Motor type: DC. Product colour: Black, Housing material: ABS synthetics, Hanging type: Hanging loop. Power: 2100 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 220 mm, Height: 310 mm, Weight: 600 g. A-box weight: 6.2 kg

Reasons to buy
3D tour
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.