location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology RackStation RS3614XS NAS/storage server Rack (2U) 4 GB DDR3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RackStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS3614XS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS3614XS
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 19:40:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology RackStation RS3614XS NAS/storage server Rack (2U) 4 GB DDR3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large Enterprise Business Storage server Rack (2U) Black
  • - Number of storage drives supported: 12 HDD & SSD
  • - 3.4 GHz
  • - 4 DDR3 Memory slots: 4
  • - Ethernet LAN iSCSI support Wake-on-LAN ready
  • - Backup features: iSCSI LUN 500 W
Warranty: 5 years
Long product name Synology RackStation RS3614XS NAS/storage server Rack (2U) 4 GB DDR3 Black :
The long product name of Synology RackStation RS3614XS NAS/storage server Rack (2U) 4 GB DDR3 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RS3614XS - Dual Core 3.4GHz, DDR3 4GB ECC RAM, 12 x 3.5" / 2.5" SATA(II), 2U, 13.3Kg
More>>>
Short summary description Synology RackStation RS3614XS NAS/storage server Rack (2U) 4 GB DDR3 Black:
This short summary of the Synology RackStation RS3614XS NAS/storage server Rack (2U) 4 GB DDR3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Synology RackStation RS3614XS, Storage server, Rack (2U), 4 GB, DDR3, Black

Long summary description Synology RackStation RS3614XS NAS/storage server Rack (2U) 4 GB DDR3 Black:
This is an auto-generated long summary of Synology RackStation RS3614XS NAS/storage server Rack (2U) 4 GB DDR3 Black based on the first three specs of the first five spec groups.

Synology RackStation RS3614XS. Type: Storage server. Chassis type: Rack (2U). Device class: Large Enterprise Business. Processor frequency: 3.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3

Source Review comments Score
alphr.com
Updated:
2015-01-10 10:57:04
Synology's latest rack NAS appliance offers a truckload of enterprise storage capabilities at a price that makes it attractive to SMBs. It packs an impressive feature list, and the DSM 5 browser-management software adds even more to the pot. The 2U chass...
Bottom line A high-class NAS appliance with top performance and heaps of features...
83%
itpro.co.uk
Updated:
2015-01-10 10:57:07
Are you an SMB looking for an affordable NAS and IP SAN storage appliance? Costing a shade over £3000, the RS3614xs+ is one the best value systems we've tested to date. The 2U chassis has 12 hot-plug SATA drive bays and sports Intel's 3.3GHz Xeon E3 high...
Good Fast; Good value; Great DSM 5.0 and CMS software; Lots of expansion potential...
Bad Nothing to complain about here...
Bottom line Synology has nailed it by providing great hardware with ease to use software at a competitive price. With great speeds over Gigabit and 10GbE, this RackStation will satisfy all your NAS/IP SAN rack storage needs...
100%
storagereview.com
Updated:
2015-01-20 02:14:34
The Synology RackStation RS3614xs+ is a performance-driven network attached storage solution with 12 front-mounted hot-swappable 3.5-inch bays that is designed for businesses that require reliability and high uptime as well as a comprehensive set of busin...
Good Strong overall performance, Excellent feature set with enough depth for most use cases, DSM is easy to deploy and manage...
Bad No SAS support...
Bottom line The Synology RackStation RS3614xs+ is a 2U rack-mount NAS designed to meet the needs of the SMB or branch/remote office data center. Synology offers comprehensive software features as well as support for SSDs and optional 10GbE, which can drive well over...
0%
Brand Image Product code Product Stock Price from
Synology

Synology RackStation RS2416RP+ NAS/storage server Intel Atom® C2538 2 GB DDR3 Black
(show image)
RS2416RP+ RS2416RP+ 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology RackStation RS2416+ NAS/storage server Rack (2U) Intel Atom® C2538 2 GB DDR3 DiskStation Manager Black
(show image)
RS2416+ RS2416+ 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology RackStation RS18016xs+ NAS Rack (2U) Intel® Xeon® E3 V2 Family E3-1230V2 8 GB DDR3 Black, Stainless steel
(show image)
RS18016XS+ RS18016xs+ 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology DiskStation DS215+ NAS/storage server Desktop Annapurna Labs Alpine AL-212 1 GB DDR3 DiskStation Manager Black
(show image)
DS215+ DS215+ 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology RackStation RS815 NAS/storage server Rack (1U) Marvell MV78230 1 GB DDR3 Black, Silver
(show image)
RS815 RS815 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology RackStation RS815RP+ NAS/storage server Rack (1U) Intel Atom® C2538 2 GB DDR3 DiskStation Manager Black
(show image)
RS815RP+ RS815RP+ 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology RackStation RS815+ NAS/storage server Rack (1U) Intel Atom® C2538 2 GB DDR3 DiskStation Manager Black
(show image)
RS815+ RS815+ 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology DiskStation DS2415+ NAS/storage server Desktop Intel Atom® C2538 2 GB DDR3 Black
(show image)
DS2415+ DS2415+ 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology DiskStation DS115 NAS/storage server Desktop Marvell Armada 375 0.5 GB DDR3 Black
(show image)
DS115 DS115 0.00
(excl. VAT)
0 (incl. VAT)
Synology

Synology DiskStation DS1515 NAS/storage server Annapurna Labs Alpine AL-314 2 GB DDR3 HDD+SSD Black
(show image)
DS1515 DS1515 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)