HP logo

HP 81 Light Magenta DesignJet Dye Printhead and Printhead Cleaner

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
378384
Info modified on:
17 Oct 2024, 00:11:07
Warranty:
Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 81 Light Magenta DesignJet Dye Printhead and Printhead Cleaner:

81 Light Magenta Dye Printhead and Printhead Cleaner

HP 81 Light Magenta DesignJet Dye Printhead and Printhead Cleaner:

High-productivity technical professionals; administrative/office managers, purchasing agents, IT and printer maintenance personnel; print service providers, retailers and corporate office staff.

Short summary description HP 81 Light Magenta DesignJet Dye Printhead and Printhead Cleaner:

HP 81 Light Magenta DesignJet Dye Printhead and Printhead Cleaner, HP Designjet 5000, 5000ps, 5500 and 5500ps Printers, Light magenta, C4955A, Singapore, 35.6 mm, 114.3 mm

Long summary description HP 81 Light Magenta DesignJet Dye Printhead and Printhead Cleaner:

HP 81 Light Magenta DesignJet Dye Printhead and Printhead Cleaner. Compatibility: HP Designjet 5000, 5000ps, 5500 and 5500ps Printers, Printing colours: Light magenta, OEM code: C4955A. Width: 35.6 mm, Depth: 114.3 mm, Height: 264.2 mm. Package dimensions (WxDxH): 114 x 36 x 264 mm, Package width: 114 mm, Package depth: 36 mm. Master (outer) cases per pallet: 110 pc(s), Products per pallet: 1100 pc(s), Pallet gross weight: 703 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.