location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADS-1100W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADS-1100W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766725774 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Business Card, Plastic Card
  • - Maximum scan size: 210 x 297 mm Sensor type: Dual CIS
  • - USB port Wi-Fi
  • - 14 W
  • - Scanning noise level: 47 dB
  • - Internal memory: 128 MB 288 MHz
Long product name Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black :
The long product name of Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADS-1100W - Dual CIS, 16 ppm, 128 MB, 288MHz, USB 2.0, 802.11b/g/n, 1.5kg
More>>>
Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black:
The official description of Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capturing and sharing business critical information has never been easier. With true wireless connectivity the compact ADS-1100W scanner can be shared across your workgroup allowing you to streamline your document management process.

- Outstanding image quality up to 1,200dpi.
- High speed 2-sided scanning at up to 16 pages per minute (32ipm).
- Convert hard copies to digital files quickly and easily with simple "one-touch” scanning.
- Streamline your workflow by scanning documents direct to a USB memory stick for PC free scanning.
- Share your scanner wirelessly across your network with built in Wi-Fi
- Bundled with a range of software for both Windows and Mac, for seamless integration into existing business systems.
- 20 Sheet Automatic Document Feeder.

Short summary description Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black:
This short summary of the Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother ADS-1100W, 210 x 297 mm, 600 x 600 DPI, 1200 x 1200 DPI, 30 bit, 24 bit, 16 ppm

Long summary description Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Brother ADS-1100W. Maximum scan size: 210 x 297 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: ADF scanner, Product colour: Black. Sensor type: Dual CIS, Daily duty cycle (max): 500 pages, Scan file formats: BMP, JPG, TIFF. Auto document feeder (ADF) input capacity: 20 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plastic Card, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8

Scanning
Maximum scan size *
210 x 297 mm
Optical scanning resolution *
600 x 600 DPI
Enhanced scan resolution
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Film scanning
No
Greyscale levels
256
ADF scan speed (b/w, A4)
16 ppm
ADF scan speed (colour, A4)
16 ppm
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
ADF scanner
Product colour *
Black
Performance
Sensor type *
Dual CIS
Scan file formats
BMP, JPG, TIFF
Daily duty cycle (max) *
500 pages
Scan to
E-mail, FTP, Image, OCR, USB
Scan drivers
ICA, ISIS, TWAIN, WIA
Scanning noise level
47 dB
Internal memory
128 MB
Processor frequency
288 MHz
Input capacity
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Scanning media types supported
Business Card, Plastic Card
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A7, A8
ISO B-series sizes (B0...B9)
B5, B6, B7
Paper handling
Letter
Yes
Auto Document Feeder (ADF) media weight
52 - 110 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 1.1, USB 2.0, Wireless LAN
Power
Power consumption (typical)
14 W
Power consumption (standby)
4 W
Power consumption (off)
0.25 W
Power consumption (PowerSave)
1.5 W
Network
Wi-Fi
Yes
Mobile printing technologies
Brother iPrint & Scan
Packaging data
Package width
380 mm
Package depth
170 mm
Package height
207 mm
Package weight
2.5 kg
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Weight & dimensions
Width
285 mm
Depth
103 mm
Height
84 mm
Weight
1.5 kg
Other features
Custom media length
70 - 297 mm
Custom media width
51 - 215.9 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-09-01 05:03:53
Uk has collected 6 expert reviews for Brother ADS-1100W scanner ADF scanner 600 x 600 DPI A4 Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-09-01 05:02:45
You'd be forgiven for wondering why a compact document scanner needs to support Wi-Fi, but Brother raises a couple of valid scenarios. In a conventional office it's easy to share the ADS-1100W between several users whether they're using PCs or mobile devi...
80%
techadvisor.co.uk
Updated:
2015-09-01 05:03:37
Brother has recently released a pair of compact document scanners to complement their larger office scanner range, with the accent on flexible working while reducing cost and space requirements. See also Group test: what's the best scanner? The basic uni...
Bottom line Brother should be complimented for creating a versatile compact document scanner that creates multiple opportunities to disseminate digital data but it's let down by poor paper alignment.Tags:PeripheralsBest prices todayRetailer Price Delivery  Price comp...
60%
gadgetspeak.com
Updated:
2016-02-11 04:55:57
Many of the scanners that come by way, for testing, form part of an All-in-One or multifunction devices. However there are exceptions and this is one of those occasions...
68%
Brand Image Product code Product Stock Price from
Brother ADS-3000N scanner ADF scanner 600 x 600 DPI A4 Black Brother ADS-3000N scanner ADF scanner 600 x 600 DPI A4 Black
(show image)
ADS-3000N ADS-3000N 0.00
(excl. VAT)
0 (incl. VAT)
Brother ADS-2400N scanner ADF scanner 600 x 600 DPI A4 Black Brother ADS-2400N scanner ADF scanner 600 x 600 DPI A4 Black
(show image)
ADS-2400N ADS-2400N 0.00
(excl. VAT)
0 (incl. VAT)
Brother PDS-5000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey Brother PDS-5000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey
(show image)
PDS-5000 PDS-5000 0.00
(excl. VAT)
0 (incl. VAT)
Brother PDS-6000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey Brother PDS-6000 scanner ADF scanner 600 x 600 DPI A4 Black, Grey
(show image)
PDS-6000 PDS-6000 0.00
(excl. VAT)
0 (incl. VAT)
Brother ADS-2100e ADF scanner 600 x 600 DPI A4 Black Brother ADS-2100e ADF scanner 600 x 600 DPI A4 Black
(show image)
ADS-2100E ADS-2100e 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)