HP logo

HP Deskjet 6940 inkjet printer Colour

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119222
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Aug 2009
Warranty:
One-year limited hardware backed by HP Customer Care, service and support; one-year technical phone support.
Long product name HP Deskjet 6940 inkjet printer Colour:

Deskjet 6940 Printer, Thermal Inkjet, 9.6ppm, A4, 32MB

HP Deskjet 6940 inkjet printer Colour:

Share breakthrough print speeds of up to 36 ppm black and 27 ppm colour across multiple computers using built-in wired Ethernet networking. Print laser-quality black and professional quality colour using HP Vivera Inks and optional 6-ink[1] colour.

Short summary description HP Deskjet 6940 inkjet printer Colour:

HP Deskjet 6940, Colour, 1, Black, Silver

Long summary description HP Deskjet 6940 inkjet printer Colour:

HP Deskjet 6940. Colour, Number of print cartridges: 1. Product colour: Black, Silver

Disclaimer HP Deskjet 6940 inkjet printer Colour CB094A:
[1] With photo cartridge; not included, please purchase separately
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.