location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB Graphics Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Graphics Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NL571AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420755258 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 1 Year
Long product name HP USB Graphics Adapter :
The long product name of HP USB Graphics Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1xUSB, 1xDVI, Black
More>>>
HP USB Graphics Adapter:
The official description of HP USB Graphics Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The super-compact HP USB Graphics Adapter enables connection of up to six simultaneous displays (one per adapter) to help you boost productivity and multi-task across several open applications.

- Office flexibility: View large spreadsheets across two screens or multitask without overlapping windows.
- On the road flexibility: Enable multiple screen presentations from one PC.
- Graphics houses flexibility: Use a second display for palettes or tools or a panoramic view of large documents.
- Editing flexibility: Edit documents on one screen and reference data on another; compare multiple documents simultaneously.
- Financial flexibility: Use one monitor for each data stream.

Short summary description HP USB Graphics Adapter:
This short summary of the HP USB Graphics Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB Graphics Adapter, 1920 x 1080 pixels

Long summary description HP USB Graphics Adapter:
This is an auto-generated long summary of HP USB Graphics Adapter based on the first three specs of the first five spec groups.

HP USB Graphics Adapter. Maximum resolution: 1920 x 1080 pixels, Certification: RoHS. Product colour: Black. Width: 54 mm, Depth: 84 mm, Height: 18 mm

Performance
Maximum resolution
1920 x 1080 pixels
Certification
RoHS
Design
Product colour
Black
Weight & dimensions
Width
54 mm
Depth
84 mm
Height
18 mm
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:08:31
Uk has collected 1 expert review for HP USB Graphics Adapter but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
slipperybrick.com
Updated:
2019-12-02 01:08:31
Running multiple monitors on a single computer is just plain cool. At least it is for us here at the ‘Brick, and the more the better. So, when we heard about HP’s USB graphics adapters which allow you to connect multiple monitors via USB, we had to try...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)