location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FY944AA graphics card AMD FirePro V3700 0.25 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FY944AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FY944AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420400806 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:30:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2011
Product end of life date
Bullet Points HP FY944AA graphics card AMD FirePro V3700 0.25 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD FirePro V3700 0.25 GB GDDR3
  • - 2560 x 1600 pixels PCI Express x16
  • - DVI-I ports quantity: 2
  • - DirectX version: 10.1 OpenGL version: 2.1
Warranty: The ATI FirePro V3700 has a one-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP FY944AA graphics card AMD FirePro V3700 0.25 GB GDDR3 :
The long product name of HP FY944AA graphics card AMD FirePro V3700 0.25 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATI FirePro V3700 256MB PCIe Graphics Card
More>>>
HP FY944AA graphics card AMD FirePro V3700 0.25 GB GDDR3:
The official description of HP FY944AA graphics card AMD FirePro V3700 0.25 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATI FirePro™ V3700 graphics accelerator is one of HP's entry-level price/performance optimized 3D card featuring a DisplayPort output and 256 MB frame buffer memory

• Unified Shader Architecture, enabling real-time realistic rendering of more complex datasets


• Multi-display productivity with independent display resolutions and refresh rates


• AutoDetect Technology automatically optimizes performance for multi-application workflow

Short summary description HP FY944AA graphics card AMD FirePro V3700 0.25 GB GDDR3:
This short summary of the HP FY944AA graphics card AMD FirePro V3700 0.25 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP FY944AA, FirePro V3700, 0.25 GB, GDDR3, 2560 x 1600 pixels, PCI Express x16

Long summary description HP FY944AA graphics card AMD FirePro V3700 0.25 GB GDDR3:
This is an auto-generated long summary of HP FY944AA graphics card AMD FirePro V3700 0.25 GB GDDR3 based on the first three specs of the first five spec groups.

HP FY944AA. Graphics processor family: AMD, Graphics processor: FirePro V3700. Discrete graphics card memory: 0.25 GB, Graphics card memory type: GDDR3. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
Graphics processor family *
AMD
Graphics processor *
FirePro V3700
Maximum resolution *
2560 x 1600 pixels
Memory
Discrete graphics card memory *
0.25 GB
Graphics card memory type *
GDDR3
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.1
OpenGL version *
2.1
Dual Link DVI *
Yes
Design
Cooling type *
Active
Weight & dimensions
Length
170 mm
Height
111.7 mm