location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO C720 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro USFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C720
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:C0720P7361DE FSP:GA3S10Z00DEU02
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 09:52:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO C720 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro USFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 225 W
  • - Intel® Core™ i3 i3-4130 3.4 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8.1 Pro 64-bit
Long product name Fujitsu ESPRIMO C720 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro USFF PC Black :
The long product name of Fujitsu ESPRIMO C720 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro USFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fujitsu ESPRIMO C720, Intel Core i3-4130 (2C/4T, 3.40GHz, 3MB, Intel HD Graphics 4400), 4GB (1x 4GB) DDR3 non-ECC 1600 MHz DIMM RAM, 500GB SATAIII 7200rpm 3.5" HDD, DVD SuperMulti, Windows 8.1 Pro & Windows 7 Professional 64-bit + 3 Years, On-Site
More>>>
Fujitsu ESPRIMO C720 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro USFF PC Black:
The official description of Fujitsu ESPRIMO C720 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro USFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu ESPRIMO C720 has an ultra-small form factor with a volume of less than 8-liters, making it ideal for your space-constrained office. A 90%-efficient power supply and Intel® Standard Manageability will lower your energy and administrative costs. A professional Intel® Core™ processor ensures great performance. Plus, EraseDisk ensures secure system retirement.

Green IT
Fujitsu is committed to eliminating the use of harmful and potentially harmful substances in its products and production processes in order to minimize risk to end users and to the environment. This strategy is captured in Environmental Guideline FTS03230 and forms the basis on which all Fujitsu's products are designed. Especially for Fujitsu ESPRIMO PCs this means that all used printed circuit boards are halogen free. Furthermore they are compliant with several certificates awarding environmental conscience such as ENERGY STAR® and EPEAT.

Energy Efficiency
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The Fujitsu ESPRIMO C720 features latest technology regarding Intel® chipset and processor and an up to 92% energy efficient power supply.

Manageability
Maximum system security and manageability are of critical importance to IT managers. With the Intel® Core™ processor Technology and the integrated Intel Standard Manageability Technology, Intel® is seeking to improve these levels still further, in the deskbound and notebook sector. The Fujitsu ESPRIMO C720 series powered by Intel® Core™ processor family – simple administration made easier.

Flexibility
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

Short summary description Fujitsu ESPRIMO C720 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro USFF PC Black:
This short summary of the Fujitsu ESPRIMO C720 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro USFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO C720, 3.4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 8.1 Pro

Long summary description Fujitsu ESPRIMO C720 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro USFF PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO C720 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro USFF PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO C720. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Power supply: 225 W. Chassis type: USFF. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4130
Processor cores
2
Processor threads
4
Processor frequency *
3.4 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-4100 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
65, 54
Tcase
72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x8, 1x16, 2x4, 2x8
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-1333/1600, DDR3L-1333/1600 @ 1.5V
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x41E
Maximum graphics card memory
1.782 GB
Graphics card Open GL support
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Internal modem
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
8
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
Yes
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
2
Expansion slots
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
USFF
Placement supported
Horizontal/Vertical
Water cooling system
No
Number of 3.5" bays
1
Number of 5.25" bays
1
Cable lock slot
Yes
Design
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® Q85
Audio system
Realtek ALC671
Password protection
Yes
Password protection type
BIOS, HDD
Product type *
PC
Software
Operating system installed *
Windows 8.1 Pro
Operating system architecture
64-bit
Recovery operating system
Windows 7 Professional
Pre-installed software
Workplace Protect, Adobe Reader
Trial software
McAfee Multi Access Security
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
77480
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
225 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Compliance certificates
RoHS
Certification
USD, CE, Nordic Swan, FCC B, cCSAus, WEEE, HCT, HCL entry, WHQL
Sustainability
Sustainability certificates
Blue Angel
Weight & dimensions
Width *
265 mm
Depth *
315 mm
Height *
88 mm
Weight *
6 kg
Package width
467 mm
Package depth
265 mm
Package height
540 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Interface adapters included
DVI-I male - VGA female
Other features
Optical drives quantity
1
Remote control included
No