location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StoreOnce 6500 120TB disk array Rack (42U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StoreOnce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreOnce 6500 120TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BB897A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182135846 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:32
The date of the most recent change of this product data-sheet in Icecat.
QuickSpecs (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE StoreOnce 6500 120TB disk array Rack (42U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large Enterprise Business
  • - Rack (42U) Black
  • - HDD Storage drives installed 120 TB
  • - Hot-swap drive bays
Long product name HPE StoreOnce 6500 120TB disk array Rack (42U) Black :
The long product name of HPE StoreOnce 6500 120TB disk array Rack (42U) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StoreOnce 6500 120TB Backup Couplet for Existing Racks (15 x 4000GB, 15 x 4000GB)
More>>>
Short summary description HPE StoreOnce 6500 120TB disk array Rack (42U) Black:
This short summary of the HPE StoreOnce 6500 120TB disk array Rack (42U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StoreOnce 6500 120TB, 120 TB, HDD, Serial Attached SCSI (SAS), 3.5", Rack (42U), Black

Long summary description HPE StoreOnce 6500 120TB disk array Rack (42U) Black:
This is an auto-generated long summary of HPE StoreOnce 6500 120TB disk array Rack (42U) Black based on the first three specs of the first five spec groups.

HPE StoreOnce 6500 120TB. Total installed storage capacity: 120 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5". Chassis type: Rack (42U), Device class: Large Enterprise Business. Width: 447 mm, Depth: 891.2 mm, Height: 616.6 mm, Weight: 253 kg. Product colour: Black

Brand Image Product code Product Stock Price from
HP StoreOnce 6500 120TB Backup Couplet for Initial Rack disk array HP StoreOnce 6500 120TB Backup Couplet for Initial Rack disk array
(show image)
BB896A StoreOnce 6500 120TB Backup Couplet for Initial Rack 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreOnce 6500 120TB Backup Couplet for Additional Racks disk array
(show image)
BB900A StoreOnce 6500 120TB Backup Couplet for Additional Racks 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreOnce 6500 120TB disk array Rack (42U) Black, Stainless steel
(show image)
BB896A StoreOnce 6500 120TB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)