Toshiba logo

Toshiba Qosmio PX30t-A-13F Intel® Core™ i7 i7-4700MQ 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Silver, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87893
Info modified on:
07 Oct 2024, 17:47:08
Short summary description Toshiba Qosmio PX30t-A-13F Intel® Core™ i7 i7-4700MQ 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Silver, White:

Toshiba Qosmio PX30t-A-13F, 58.4 cm (23"), Full HD, Intel® Core™ i7, 16 GB, 3 TB, Windows 8.1

Long summary description Toshiba Qosmio PX30t-A-13F Intel® Core™ i7 i7-4700MQ 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Silver, White:

Toshiba Qosmio PX30t-A-13F. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 3 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 740M. Optical drive type: Blu-Ray RW. Operating system installed: Windows 8.1. Product colour: Silver, White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.