location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP UX-500P storage drive enclosure HDD enclosure Black 2.5/3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX-500P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX-500P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712511124989
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP UX-500P storage drive enclosure HDD enclosure Black 2.5/3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDD enclosure Serial ATA II, Serial ATA III 2.5/3.5"
  • - Number of storage drives supported: 5
  • - Hot-swap
  • - USB connectivity
  • - Power source type: AC
  • - Black
Long product name QNAP UX-500P storage drive enclosure HDD enclosure Black 2.5/3.5" :
The long product name of QNAP UX-500P storage drive enclosure HDD enclosure Black 2.5/3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 x 3.5”/2.5", USB 3.0, LCD, 12 cm
More>>>
QNAP UX-500P storage drive enclosure HDD enclosure Black 2.5/3.5":
The official description of QNAP UX-500P storage drive enclosure HDD enclosure Black 2.5/3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most economical way to expand your Turbo NAS storage
When expanding data storage capacity, deploying multiple servers can lead to complexity in management and dramatically increased cost. The QNAP UX-500P expansion enclosure is a budget-friendly expansion alternative designed with easy setup in mind for expanding the total storage space of your Turbo NAS for general applications. By connecting one expansion enclosure, the UX-500P offers a hassle-free storage expansion for home/small office use. The UX-500P provides additional 5 hard drives for the Turbo NAS and allows for a total expansion raw capacity of 30 TB* making it especially useful for data backup, digital media collection, and video surveillance.

Short summary description QNAP UX-500P storage drive enclosure HDD enclosure Black 2.5/3.5":
This short summary of the QNAP UX-500P storage drive enclosure HDD enclosure Black 2.5/3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP UX-500P, HDD enclosure, 2.5/3.5", Serial ATA II, Serial ATA III, Hot-swap, USB connectivity, Black

Long summary description QNAP UX-500P storage drive enclosure HDD enclosure Black 2.5/3.5":
This is an auto-generated long summary of QNAP UX-500P storage drive enclosure HDD enclosure Black 2.5/3.5" based on the first three specs of the first five spec groups.

QNAP UX-500P. Product type: HDD enclosure. Number of storage drives supported: 5, Storage drive size: 2.5/3.5", Supported storage drive interfaces: Serial ATA II, Serial ATA III, Maximum storage capacity: 30 TB, Hot-swap. Product colour: Black

Storage
Number of storage drives supported *
5
Storage drive size *
2.5/3.5"
Supported storage drive interfaces *
Serial ATA II, Serial ATA III
Hot-swap
Yes
Maximum storage capacity
30 TB
Ports & interfaces
USB connectivity *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
USB ports quantity
1
Design
Product type *
HDD enclosure
Product colour *
Black
LED indicators
Yes
On/off switch
Yes
Number of fans
1 fan(s)
Fan diameter
12 cm
Performance
Noise level
25 dB
Power
Power source type
AC
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
210.6 mm
Depth
235.4 mm
Height
185.2 mm
Weight
5.1 kg
Package weight
6.5 kg
Packaging content
Cables included
AC, USB
Screws included
Yes
Quick installation guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-14 15:39:08
Uk has collected 2 expert reviews for QNAP UX-500P storage drive enclosure HDD enclosure Black 2.5/3.5" and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)