location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion 23xi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3Z94-60002
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 7 ms 250 cd/m² 1000:1
  • - 30 W
Warranty: Limited one-year parts and repair labour
Long product name HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Silver :
The long product name of HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

58.4 cm (23") IPS LED, 1920 x 1080, 250 cd/m2, 1000:1, 7 ms, VGA, HDMI & DVI-D (HDCP)
More>>>
HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Silver:
The official description of HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Room to play and stunning visuals
Share photos, videos, and games with everyone in the room and experience the same great views from almost any angle on the all new HP Pavilion 23xi 23-inch IPS LED Backlit Monitor. Incredible performance, vivid colors, and smart HP My Display software sweeten the deal.

Less distortion. Less blurring. Happy spectators
In-plane Switching (IPS), the color-rich technology you know and love in tablets, mobile devices, and televisions, is now available in a micro-thin display designed for the home. That means image and color consistency from almost anywhere in the room.

Beauty and brains
Modernize your home desktop with a contemporary, bezel-less design that delivers maximum views of all your favorite images and on-screen content. Save space in style, too. The unique, micro-thin profile fits virtually anywhere without taking up valuable space. Do more with a dual-monitor setup enabled by the smart, plug-and-play design. Stay connected to current and evolving devices with built-in VGA, DVI, and HDMI inputs (with HDCP).

Jaw-dropping details
Bring your memories to life with eye-popping details. HP Enhance+ delivers super-crisp images and advanced noise reduction. Enjoy a crisp, detailed view with Full HD 1920 x 1080 resolution and 10,000,000:1 dynamic contrast ratio.2 Give your photos, videos, and online games3 more depth and see the difference with deeper blacks and whiter whites.

Software that simplifies
Control power-saving modes and customize screen settings with integrated HP My Display software, which also lets you partition your screen so you can work with multiple open application windows at the same time.

HP on your side
Help reduce your power consumption and cut back on energy costs with an intelligent, energy-efficient design built with the environment in mind. Mercury-free LED backlighting, a BFR/PVC-free design4, arsenic-free display5 glass, and recyclable packaging are just a few of the responsible details built right into your display.

Short summary description HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Silver:
This short summary of the HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 23xi, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Silver

Long summary description HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Silver:
This is an auto-generated long summary of HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Silver based on the first three specs of the first five spec groups.

HP Pavilion 23xi. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Silver

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
7 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.265 x 0.265 mm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Silver
Country of origin
China
Certification
CB, CE, marca FCC, ES 5.2, ErP, marca CSA/C-UL/C-ETL, marca UL/CSA-NTRL/ETL-NRTL, ICES, CCC, Bauart, CECP, ISO9241-307, GOST 25861, HRN N N0.201, GOST R 50377-1992, GOST 25861, certificado EEI, IS 1121, SASO, SABS IEC 60950-1, NOM-019-SCFI-1998, marca KC, marca KCC, marca PSB, marca ISC, C-Tick
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
0.5 W
Weight & dimensions
Width (without stand)
532 mm
Depth (without stand)
171 mm
Height (without stand)
404 mm
Weight (without stand)
3.5 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:47:23
Uk has collected 8 expert reviews for HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
uk.hardware.info
Updated:
2016-11-14 20:47:23
The computer monitor market for a long time was limited to two options for most consumers. Either you could get an affordable screen with a TN panel, or an extremely expensive yet superior one with IPS panel. In recent years that huge pricing gap has la...
0%
reviewed.com
Updated:
2016-11-14 20:47:23
Hewlett-Packard introduced their Pavilion line of products in 1995. Conceptually, the Pavilion line is meant to present consumers with an affordable, general use product that neither specializes nor falls short in any area. The Pavilion 23xi 23-inch IPS L...
Bottom line Sections...
40%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)