Sapphire logo

Sapphire Radeon HD 3650 1024 MB HM, PCI-e, Dual DVI-I, TV-out GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22936
Info modified on:
07 Mar 2024, 15:34:52
Long product name Sapphire Radeon HD 3650 1024 MB HM, PCI-e, Dual DVI-I, TV-out GDDR2:

Radeon HD 3650 1024 MB HM, PCI-e, Dual DVI-I, TV-out

Short summary description Sapphire Radeon HD 3650 1024 MB HM, PCI-e, Dual DVI-I, TV-out GDDR2:

Sapphire Radeon HD 3650 1024 MB HM, PCI-e, Dual DVI-I, TV-out, GDDR2, 128 bit, 1000 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description Sapphire Radeon HD 3650 1024 MB HM, PCI-e, Dual DVI-I, TV-out GDDR2:

Sapphire Radeon HD 3650 1024 MB HM, PCI-e, Dual DVI-I, TV-out. Processor frequency: 725 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.