location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4 Port Metal Industrial SuperSpeed USB 3.0 Hub with Surge Protection - Mountable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port Metal Industrial SuperSpeed USB 3.0 Hub with Surge Protection - Mountable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST4300USBMS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030854641 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 4 Port Metal Industrial SuperSpeed USB 3.0 Hub with Surge Protection - Mountable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 4
  • - 5000 Mbit/s
  • - Black Steel
Warranty: 2 Years
Long product name StarTech.com 4 Port Metal Industrial SuperSpeed USB 3.0 Hub with Surge Protection - Mountable :
The long product name of StarTech.com 4 Port Metal Industrial SuperSpeed USB 3.0 Hub with Surge Protection - Mountable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 4 Port Metal Industrial SuperSpeed USB 3.0 Hub with Surge Protection - DIN Rail Mountable - Rugged USB Hub w Terminal Block
More>>>
StarTech.com 4 Port Metal Industrial SuperSpeed USB 3.0 Hub with Surge Protection - Mountable:
The official description of StarTech.com 4 Port Metal Industrial SuperSpeed USB 3.0 Hub with Surge Protection - Mountable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ST4300USBMS 4-Port Industrial USB 3.0 Hub lets you add four surge protected USB 3.0 ports from a single USB 3.0 host connection, with support for data rates up to 5Gbps.

Designed to provide reliability even in extreme operating environments, this rugged multi-port USB hub features an all-metal chassis which can be securely mounted to most surfaces. The USB hub also offers an optional DIN-rail mount that can be used for equipment rack installations.

To protect both the host system and downstream devices from power surges, this industrial USB hub integrates 350W surge protection per port. The integrated 2-wire terminal block with support for a wide-range 7-24V DC variable input provides the flexibility required for industrial environments. The hub also lets you charge most mobile devices including tablets and smartphones with support for USB Battery Charging Specification 1.2.

This USB 3.0 hub features a front-facing port orientation, for easy access to the ports when connecting or disconnecting devices, and is backward compatible with USB 2.0 and 1.x specifications.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Note: The ST4300USBMS is designed for industrial applications/environments, and uses 2-wire terminal block power instead of an AC adapter. As such, an AC power adapter is not included with this product. For a USB 3.0 hub with an AC power adapter, please see our full line of USB 3.0 Hubs.

The StarTech.com Advantage
- Suitable for industrial environments with terminal block power input and 350w surge protection per port
- Versatile installation options with a DIN-rail, or surface-mountable metal chassis
- Easily connect and disconnect USB 3.0 devices with accessible front-facing port orientation

Short summary description StarTech.com 4 Port Metal Industrial SuperSpeed USB 3.0 Hub with Surge Protection - Mountable:
This short summary of the StarTech.com 4 Port Metal Industrial SuperSpeed USB 3.0 Hub with Surge Protection - Mountable data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4 Port Metal Industrial SuperSpeed USB 3.0 Hub with Surge Protection - Mountable, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Steel, Power, RoHS, CE, FCC

Long summary description StarTech.com 4 Port Metal Industrial SuperSpeed USB 3.0 Hub with Surge Protection - Mountable:
This is an auto-generated long summary of StarTech.com 4 Port Metal Industrial SuperSpeed USB 3.0 Hub with Surge Protection - Mountable based on the first three specs of the first five spec groups.

StarTech.com 4 Port Metal Industrial SuperSpeed USB 3.0 Hub with Surge Protection - Mountable. Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Steel. Input voltage: 7 - 24 V. Width: 55 mm, Depth: 143 mm, Height: 24 mm. Package width: 160 mm, Package depth: 228 mm, Package height: 42 mm

Ports & interfaces
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
Terminal block port
Yes
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Housing material
Steel
Surge protection
Yes
LED indicators
Power
Plug and Play
Yes
Certification
RoHS, CE, FCC
Power
Input voltage
7 - 24 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
System requirements
Linux operating systems supported
Yes
Weight & dimensions
Width
55 mm
Depth
143 mm
Height
24 mm
Weight
208 g
Packaging data
Package width
160 mm
Package depth
228 mm
Package height
42 mm
Package weight
408 g
Packaging content
Cables included
USB
Manual
Yes
Terminal block included
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Chipset
Genesys Logic - GL3520
Country Distributor
United Kingdom 1 distributor(s)