location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-6690CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-6690CW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-6690CW show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-6690CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - A3 35 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB
  • - 15.6 kg
Long product name Brother DCP-6690CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi :
The long product name of Brother DCP-6690CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BROTHER - Multifonction Jet d'encre A3 -DCP 6690CW/NON 64MB 35ppm A3
More>>>
Short summary description Brother DCP-6690CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
This short summary of the Brother DCP-6690CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-6690CW, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, A3, Direct printing

Long summary description Brother DCP-6690CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-6690CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-6690CW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 28 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
28 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Scanning
Scanning *
Colour scanning
Image formats supported
BMP, JPG, PNG
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Media weight (tray 1)
64 - 220 g/m²
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA, (Auto IP), NetBIOS/WINS, LPR/LPD,Custom Raw Port/Port9100, DNS-resolver, mDNS, FTP-server, TELNET, SNMPv1,TFTP, scannerpoort, LLTD-responder
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
miniSD, SD, SDHC
Sound pressure level (printing)
50 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Display diagonal
10.7 cm (4.2")
Power
Power consumption (average operating)
26 W
Power consumption (PowerSave)
0.7 W
Power consumption (standby)
6 W
Weight & dimensions
Weight
15.6 kg
Packaging data
Package weight
21.5 kg
Other features
Dimensions (WxDxH)
540 x 488 x 323 mm
Standard media sizes
A3, A4, A5, A6, B4, B5
Compatible operating systems
Windows Vista Certified Windows XP (32 & 64 bit edities) Windows 2000 Mac OS 10.2.4 & later Linux printer driver
PictBridge
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
597 x 656 x 460 mm
Scan speed
4.49 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:08:46
Uk has collected 11 expert reviews for Brother DCP-6690CW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-25 21:08:46
Brother is currently the only manufacturer of inkjet all-in-ones capable of handling A3 as well as A4 paper. The larger paper size inevitably makes the DCP-6690CW a big machine, but Brother has done its best to keep the size down and offers some interesti...
70%
computeractive.co.uk
Updated:
2011-09-25 21:08:46
The Brother DCP-6690CW is a multifunction device so it includes a scanner, copier and printer, but its important feature is that it can do all that on A3-size paper.The scanner and sheet feeder are at the top, while the printer feeds and outputs paper...
Bottom line Great for those big photo prints, but you're paying a lot for the convenience factor...
60%
pcadvisor.co.uk
Updated:
2011-09-25 21:08:46
Despite a dramatic slide in the price of colour laser printers, the humble inkjet is very much alive and well, and continues to flourish in a variety of forms. The Brother DCP-6690CW makes an impressive case as one of the most full featured multifunc...
Bottom line The speed and quality of the Brother DCP-6690CW falls short of the results you might expect from a regular multifunction printer costing over £200. But that is to miss the point of the Brother. From the digital camera support to the wireless network...
80%
v3.co.uk
Updated:
2011-09-25 21:08:46
The Brother DCP-6690CW is a multifunction device so it includes a scanner, copier and printer, but its important feature is that it can do all that on A3-size paper.The scanner and sheet feeder are at the top, while the printer feeds and outputs paper...
60%
techworld.com
Updated:
2011-09-25 21:08:46
Despite a dramatic slide in the price of colour laser printers, the humble inkjet is very much alive and well, and continues to flourish in a variety of forms. The Brother DCP-6690CW makes an impressive case as one of the most full featured multifunct...
Bottom line The speed and quality of the Brother DCP-6690CW falls short of the results you might expect from a regular multifunction printer costing over £200. But that is to miss the point of the Brother. From the digital camera support to the wireless network f...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)