location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-9045CDN multifunction printer Laser A4 600 x 2400 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-9045CDN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-9045CDN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-9045CDN multifunction printer Laser A4 600 x 2400 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 2400 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB 300 MHz
  • - 37.8 kg
Warranty: 1 year
Long product name Brother DCP-9045CDN multifunction printer Laser A4 600 x 2400 DPI 20 ppm :
The long product name of Brother DCP-9045CDN multifunction printer Laser A4 600 x 2400 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-9045CDN - 3-in-1 MFU - Network Colour Laser Printer 20ppm, Flatbed Colour Scanner, Copier, PictBridge, Duplex, 128MB
More>>>
Brother DCP-9045CDN multifunction printer Laser A4 600 x 2400 DPI 20 ppm:
The official description of Brother DCP-9045CDN multifunction printer Laser A4 600 x 2400 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother DCP-9040CN offers high quality colour laser printing, copying and scanning in one, efficient space saving unit. This featured packed all-in-one is network ready as standard making for an ideal solution for the business environment.

Short summary description Brother DCP-9045CDN multifunction printer Laser A4 600 x 2400 DPI 20 ppm:
This short summary of the Brother DCP-9045CDN multifunction printer Laser A4 600 x 2400 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-9045CDN, Laser, Colour printing, 600 x 2400 DPI, Colour copying, Colour scanning, A4

Long summary description Brother DCP-9045CDN multifunction printer Laser A4 600 x 2400 DPI 20 ppm:
This is an auto-generated long summary of Brother DCP-9045CDN multifunction printer Laser A4 600 x 2400 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother DCP-9045CDN. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Warm-up time
33 s
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
17 s
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
4, 9, 16, 25
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan to
E-mail, FTP, OCR, USB
Image formats supported
BMP
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Multi-Purpose Tray media weight
60 - 163 g/m²
Media weight (tray 1)
60 - 105g/m2
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP (IPv4 & IPv6)
Performance
Internal memory *
128 MB
Processor frequency
300 MHz
Sound pressure level (printing)
54.5 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
495, 95
Power consumption (PowerSave)
28 W
Weight & dimensions
Weight
37.8 kg
Packaging data
Package weight
45.3 kg
Packaging content
Bundled software
ScanSoft PaperPort (Win) NewSoft Presto! PageManager (Mac)
Other features
Networking features
10/100Base-TX
Dimensions (WxDxH)
530 x 539 x 520 mm
Custom media sizes
(69.9 - 216mm) - (116 - 406.4mm)
Network ready
Yes
Page yield footnote
5% @ A4
Maximum internal memory
0.640 GB
Compatible operating systems
Windows 2000/XP/Vista/Server 2003/2008. Mac OS X(10.2 & upwards), Linux
PictBridge
Yes
Emulations
PCL 6, BR-Script 3
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
662 x 666 x 733 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:09:29
Uk has collected 3 expert reviews for Brother DCP-9045CDN multifunction printer Laser A4 600 x 2400 DPI 20 ppm and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-25 21:09:29
Multifunction printers can be the heart of a workgroup or small department and with the increasing number of colour laser engines available, they're becoming more and more flexible. One of the newest innovations is duplex scanning as well as printing, whi...
90%
Country Distributor
United Kingdom 1 distributor(s)