Brother logo

Brother DCP-7045N multifunction printer Laser A4 2400 x 600 DPI 22 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180047
Info modified on:
15 Feb 2023, 10:44:02
Long product name Brother DCP-7045N multifunction printer Laser A4 2400 x 600 DPI 22 ppm:

DCP-7045N - 2400 x 600 dpi, 22 A4 ppm, 32MB, LCD, USB 2.0, Ethernet

Brother DCP-7045N multifunction printer Laser A4 2400 x 600 DPI 22 ppm:

Key Benefits
- Network ready makes the product ideal for sharing
- Fast 22 pages per minute laser quality printing
- Copy function available too - copy up to 35 individual sheets
- Optional high yield toner available offering cost effective printing.

High speed printing
It’s not just lowering costs that are high on a business’ agenda. Speed and
efficiency are up there too. And the 7000 series certainly won’t let you down in
that department. At up to 22 pages per minute, they offer some of the fastest mono
print speeds in their class – real-time savings that will make a significant difference
to your business.

No compromise on quality
As well as producing sharp, clear prints, the 7000 series are the consummate
professionals in all other areas too; as a copier they produce the same high standard
results as most single function machines and have features such as ‘stack and
sort’, which automatically collates pages for you; hi-res colour scanning is quick
and easy, as you can scan straight to your PC, email and OCR (saving you the job
of retyping printed documents); and as a fax (MFC only), they’re one of the fastest,
most competitive on the market, with 8 one-touch dials, a further 200 speed dials
plus automatic redial and automatic document feeder (ADF) – which means you
can leave your machine alone to get on with the job.

Short summary description Brother DCP-7045N multifunction printer Laser A4 2400 x 600 DPI 22 ppm:

Brother DCP-7045N, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4, Black, White

Long summary description Brother DCP-7045N multifunction printer Laser A4 2400 x 600 DPI 22 ppm:

Brother DCP-7045N. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.