location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio GX 3000SF Laser 3600 x 1200 DPI 29 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX 3000SF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACGX3000SFR1
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio GX 3000SF Laser 3600 x 1200 DPI 29 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Colour printing
  • - 3600 x 1200 DPI
  • - 29 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Internal memory: 96 MB
  • - 23.5 kg
Long product name Ricoh Aficio GX 3000SF Laser 3600 x 1200 DPI 29 ppm :
The long product name of Ricoh Aficio GX 3000SF Laser 3600 x 1200 DPI 29 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio GX 3000SF - 29 ppm, 3,600 x 1,200 dpi, USB 1.1/2.0, Ethernet 10 base-T/100 base-TX (option), Mac
More>>>
Ricoh Aficio GX 3000SF Laser 3600 x 1200 DPI 29 ppm:
The official description of Ricoh Aficio GX 3000SF Laser 3600 x 1200 DPI 29 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quickly produce superior business quality documents up to 29pages per minute with the Aficio GX 3000SF.
Featuring innovative GelSprinter technology, these colour solutions combine high productivity and superb quality. Choose the basic model with it's copy, print and scan functionalities and standard duplexing or add faxing or networkability to the package. In short, the GX 3000SF will deliver fast cost efficient colour.
- All round A4 multitaskers: print, copy, scan and fax.
- Low Total Cost of Ownership.
- Consistent, high quality colour for business documents.
- Colour at virtually the same price as black & white with Level Color mode.
- Fast automatic duplexing.
- GelSprinter Liquid Gel: ultra quick drying, waterproof and sunlight resistant prints.

Short summary description Ricoh Aficio GX 3000SF Laser 3600 x 1200 DPI 29 ppm:
This short summary of the Ricoh Aficio GX 3000SF Laser 3600 x 1200 DPI 29 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio GX 3000SF, Laser, Colour printing, 3600 x 1200 DPI, Colour copying, Colour scanning, Mono faxing

Long summary description Ricoh Aficio GX 3000SF Laser 3600 x 1200 DPI 29 ppm:
This is an auto-generated long summary of Ricoh Aficio GX 3000SF Laser 3600 x 1200 DPI 29 ppm based on the first three specs of the first five spec groups.

Ricoh Aficio GX 3000SF. Print technology: Laser, Printing: Colour printing, Maximum resolution: 3600 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 29 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning. Faxing: Mono faxing

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (colour, normal quality, A4/US Letter)
29 ppm
Warm-up time
35 s
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
8 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
29 cpm
Copy speed (colour, normal quality, A4)
29 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Auto-redialing
Yes
Fax speed (A4)
5.7 sec/page
Fax broadcasting
130 locations
Fax coding methods
JBIG, MH, MMR, MR
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
850 sheets
Paper handling
Paper tray media types *
Envelopes, Glossy paper, Plain paper, Recycled paper
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Envelopes sizes
C5, C6, DL
Multi-Purpose Tray media weight
60 - 255 g/m²
Media weight (tray 1)
60 - 163 g/m2
Network
Supported network protocols (IPv4)
TCP/IP
Performance
Internal memory *
96 MB
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
65 W
Power consumption (PowerSave)
10.8 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
23.5 kg
Other features
Dimensions (WxDxH)
436 x 490.5 x 431 mm
Power requirements
220 - 240 V, 50/60 Hz
Duplex supported media size
60 - 163 g/m2
Compatible operating systems
Windows 98/Me/NT4.0/2000/XP/Server 2003/Vista Mac OS 10.3.3+
MAC address table
130 entries
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Brand Image Product code Product Stock Price from
Ricoh Aficio GX3000S Laser 3600 x 1200 DPI 29 ppm Ricoh Aficio GX3000S Laser 3600 x 1200 DPI 29 ppm
(show image)
ACGX3000SR1 GX3000S 0.00
(excl. VAT)
0 (incl. VAT)