location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-4050CDN laser printer Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-4050CDN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-4050CDN show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-4050CDN laser printer Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Duplex printing Direct printing
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 300 MHz
Warranty: 1 year
Long product name Brother HL-4050CDN laser printer Colour 2400 x 600 DPI A4 :
The long product name of Brother HL-4050CDN laser printer Colour 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-4050CDN Colour Laser Printer
More>>>
Brother HL-4050CDN laser printer Colour 2400 x 600 DPI A4:
The official description of Brother HL-4050CDN laser printer Colour 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High Speed Colour Laser Network Printer (duplex as standard)
With duplex as standard the HL-4050CDN delivers double sided output quickly and easily making this the ideal printer for producing professional booklets, reports and presentations. Fully automatic duplex printing gives your documents that professional feel as well as saving paper, which saves money.

Short summary description Brother HL-4050CDN laser printer Colour 2400 x 600 DPI A4:
This short summary of the Brother HL-4050CDN laser printer Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-4050CDN, Laser, Colour, 2400 x 600 DPI, A4, 20 ppm, Duplex printing

Long summary description Brother HL-4050CDN laser printer Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-4050CDN laser printer Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-4050CDN. Print technology: Laser, Colour, Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
33 s
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
17 s
N-up printing
4, 9, 16, 25
Economical printing
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Multi-Purpose Tray media weight
60 - 163 g/m²
Duplex media weight
60 - 105 g/m²
Media weight (tray 1)
60 - 105 g/m2
Ports & interfaces
Direct printing *
Yes
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP (IPv4 & IPv6)
Performance
Internal memory *
64 MB
Maximum internal memory
576 MB
Processor frequency
300 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
30 dB
Power
Power consumption (printing) *
510 W
Power consumption (PowerSave)
20 W
Weight & dimensions
Weight
29.1 kg
Dimensions (WxDxH)
419 x 475 x 317 mm
Packaging data
Package weight
33.4 kg
Other features
Mac compatibility
Yes
Custom media sizes
(69.9 - 215.9mm) - (116 - 406.4mm)
Networking features
10/100Base-TX
Duplex supported media size
A4
Power consumption (active)
85 W
Compatible operating systems
Windows 2000/XP/2003/Vista Mac OS X 10.2.4 +, 10.5 Linux
Emulations
PCL 6, BR-Script 3
PictBridge
Yes
Package dimensions (WxDxH)
568 x 624 x 565 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:58:55
Uk has collected 3 expert reviews for Brother HL-4050CDN laser printer Colour 2400 x 600 DPI A4 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 20:58:55
Brother's HL-4050CDN is a close relative of the HL-4040CN reviewed in What's New, Shopper 238. This version combines the same reasonable print costs and high speeds with the benefit of an automatic duplexer and an optional 500-sheet paper tray, which b...
100%
itreviews.com
Updated:
2011-09-25 20:58:55
fast network printer with duplex capability: For some years the three giants in the printer arena have been Epson, Canon and Hewlett Packard (with a certain amount of competition from Xerox and Lexmark) but more recently Brother has launched a concerted a...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)