location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2920-24G Managed L3 Gigabit Ethernet (10/100/1000) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2920-24G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9726A show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 2920-24G Managed L3 Gigabit Ethernet (10/100/1000) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - Switching capacity: 128 Gbit/s
  • - Rack mounting Stackable
Warranty: Lifetime, advance replacement, next business day
Long product name HP 2920-24G Managed L3 Gigabit Ethernet (10/100/1000) Grey :
The long product name of HP 2920-24G Managed L3 Gigabit Ethernet (10/100/1000) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2920-24G Switch
More>>>
HP 2920-24G Managed L3 Gigabit Ethernet (10/100/1000) Grey:
The official description of HP 2920-24G Managed L3 Gigabit Ethernet (10/100/1000) Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 2920 Switch Series provides security, scalability and ease of use for enterprise edge, SMB and branch office access layer deployments. A powerful HP Networking ASIC delivers low latency, more packet buffering, and adaptive power consumption to this robust Basic Layer 3 switch that supports modular stacking, 10GbE, RIP routing, PoE+, ACLs, sFlow and IPv6.

The HP 2920 Switch Series can be managed with the optional HP Intelligent Management Center (IMC) software for a single view of your entire network and is ready for the Software-defined Network (SDN) with OpenFlow support.

Features
Flexible, Scalable and SDN Ready Access Layer Switches

The HP 2920 Switch Series provides security, scalability and ease of use for enterprise edge, SMB and branch office access layer deployments.

Cost-effective pay as you grow modular stacking, support for up to four 10GBASE-T (or SFP+) links and upgradeable power supplies allow your network to quickly scale when needed.

Robust Basic Layer 3 feature set includes static and RIP routing, PoE+, ACLs, sFlow, IPv6 and requires no software licensing.

Software-defined Network (SDN) enabled with OpenFlow support for your network.

High Performance and Power at the Edge

The HP 2920 Switch Series is designed with a powerful HP Networking ASIC, providing low latency, increased packet buffering, and adaptive power consumption so the network can support the media-rich, bandwidth intensive applications your business depends on.

Increase performance with selectable queue configurations and associated memory buffering that meets your network application requirements.

With up to 740W of internal PoE+ power, the 2920 Switch Series can easily scale to 1440 Watts with a simple connection to an external power supply (EPS) or redundant power supply (RPS).

Plug and play stacking with automated failover enhances network resiliency and RPS support delivers power redundancy.

Efficient 80plus.org Silver Grade Power Supplies, Energy Efficient Ethernet and LLDP-MED conserve energy resources. Removable power supplies reduce downtime during upgrades and servicing.

Security and Quality of Service You Can Rely On

The HP 2920 Switch Series includes security and quality of services features to build a network that meets ever-changing corporate policies and compliances and help protect your data from both inside and outside attacks.

Flexible authentication options include standards based security protocols such as 802.1X, MAC and Web Authentication, to enhance security and policy-driven application authentication.

Powerful multilevel-access security controls include source-port filtering, RADIUS/TACACS+, SSL, Port Security, and MAC address lockout.

Simplify with a Single View of the Network

The HP 2920 Switch Series can be seamlessly managed with the optional HP Intelligent Management Center (IMC) Software to provide end-to-end network transparency with a consistent network experience through comprehensive configuration, compliance and policy management.

RMON and sFlow provide advanced monitoring and reporting capabilities for statistics, history, alarms and events.

Out-of-band Ethernet management port keeps management traffic segmented from your network data traffic.

Short summary description HP 2920-24G Managed L3 Gigabit Ethernet (10/100/1000) Grey:
This short summary of the HP 2920-24G Managed L3 Gigabit Ethernet (10/100/1000) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2920-24G, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description HP 2920-24G Managed L3 Gigabit Ethernet (10/100/1000) Grey:
This is an auto-generated long summary of HP 2920-24G Managed L3 Gigabit Ethernet (10/100/1000) Grey based on the first three specs of the first five spec groups.

HP 2920-24G. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. Switching capacity: 128 Gbit/s. Rack mounting

Management features
Switch type *
Managed
Switch layer
L3
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Combo SFP ports quantity
4
Network
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-sensing
Yes
VLAN support
Yes
Data transmission
Switching capacity *
128 Gbit/s
Throughput
95.2 Mpps
Latency (1 Gbps)
3.3 µs
Security
IGMP snooping
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Product colour
Grey
Performance
Built-in processor
Yes
Processor model
ARM11
Processor frequency
625 MHz
Internal memory
512 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
442.5 mm
Depth
336 mm
Height
44.5 mm
Weight
5.25 kg
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)