location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola V8 luxury 5.59 cm (2.2") 117 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V8 luxury
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE9484AE2H1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:40:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola V8 luxury 5.59 cm (2.2") 117 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.59 cm (2.2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 770 mAh
Long product name Motorola V8 luxury 5.59 cm (2.2") 117 g :
The long product name of Motorola V8 luxury 5.59 cm (2.2") 117 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V8 luxury
More>>>
Motorola V8 luxury 5.59 cm (2.2") 117 g:
The official description of Motorola V8 luxury 5.59 cm (2.2") 117 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Say 'Hello' to the RAZR Luxury Edition. A stunning blend of elegance and high-performance features that brings the revolutionary RAZR form to the pinnacle of ultra-premium cool. With lavish 18k gold plated accents, engraved details and a black snakeskin pattern, this limited edition RAZR is sharper than ever.

Short summary description Motorola V8 luxury 5.59 cm (2.2") 117 g:
This short summary of the Motorola V8 luxury 5.59 cm (2.2") 117 g data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola V8 luxury, Clamshell, 5.59 cm (2.2"), 320 x 240 pixels, 2 MP, Bluetooth, 770 mAh

Long summary description Motorola V8 luxury 5.59 cm (2.2") 117 g:
This is an auto-generated long summary of Motorola V8 luxury 5.59 cm (2.2") 117 g based on the first three specs of the first five spec groups.

Motorola V8 luxury. Form factor: Clamshell. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 770 mAh, Standby time (2G): 330 h. Weight: 117 g

Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
320 x 240 pixels
Display number of colours
262144 colours
External display diagonal
5.08 cm (2")
External display number of colours
262144 colours
Touchscreen *
No
Memory
Flash card support *
No
Internal memory
2000 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera *
Yes
Digital zoom
8x
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Video
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Voice recording
Yes
Audio formats supported
MP3
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
770 mAh
Talk time (2G) *
7.5 h
Standby time (2G) *
330 h
Weight & dimensions
Weight *
117 g
Width
53 mm
Depth
103 mm
Height
12.1 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Java technology
Yes
Vibrating alert
Yes
Form factor *
Clamshell
Other features
Video capability
Yes
Playback formats
WMA v9 en v10, WAV, AMR NB, XMF, MP3, AAC, AAC+, AAC Enhanced, MIDI
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:04:56
Uk has collected 4 expert reviews for Motorola V8 luxury 5.59 cm (2.2") 117 g and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 01:14:44
It may not bump your salary up to $50 million a year or land you a Spice Girl bride, but nonetheless Motorolas new iteration of the RAZR2 V8, the V8 Luxury edition (or V8 LUX for short) is a great mobile phone. Advertised with none other than David Be...
Good Looks good, lots of storage capacity, great displays, crystal talk technology...
Bad Basic music player, some may find it a little gaudy, expensive The Final Word Motorolas RAZR2 V8 LUX is a little pricey, but if youre after a stylish fashion accessory that also packs in 2GB of storage then it may be right up your alley.
Bottom line Motorolas RAZR2 V8 LUX is a little pricey, but if youre after a stylish fashion accessory that also packs in 2GB of storage then it may be right up your alley.
80%
slashphone.com
Updated:
2011-08-02 02:04:56
Motorola today announced a special edition of the new RAZR2, available in limited quantities. The signature RAZR2 form factor is bathed in gold and clothed in snake-like skin, and includes a full suite of features and accessories for conscious consumer...
0%
Brand Image Product code Product Stock Price from
Motorola Z6 5.08 cm (2") 115 g Silver Motorola Z6 5.08 cm (2") 115 g Silver
(show image)
SE8748AB3H1 Z6 0.00
(excl. VAT)
0 (incl. VAT)
Motorola V8 pink 5.59 cm (2.2") 117 g Motorola V8 pink 5.59 cm (2.2") 117 g
(show image)
SE9285AP2H1 V8 pink 0.00
(excl. VAT)
0 (incl. VAT)
Motorola V8 5.59 cm (2.2") 117 g Motorola V8 5.59 cm (2.2") 117 g
(show image)
SE9285AK7H1 V8 0.00
(excl. VAT)
0 (incl. VAT)