location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola V8 5.59 cm (2.2") 117 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE9285AK7H1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:40:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola V8 5.59 cm (2.2") 117 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.59 cm (2.2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 770 mAh
Long product name Motorola V8 5.59 cm (2.2") 117 g :
The long product name of Motorola V8 5.59 cm (2.2") 117 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V8
More>>>
Motorola V8 5.59 cm (2.2") 117 g:
The official description of Motorola V8 5.59 cm (2.2") 117 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Say 'Hello' to the RAZR Luxury Edition. A stunning blend of elegance and high-performance features that brings the revolutionary RAZR form to the pinnacle of ultra-premium cool. With lavish 18k gold plated accents, engraved details and a black snakeskin pattern, this limited edition RAZR is sharper than ever.

Short summary description Motorola V8 5.59 cm (2.2") 117 g:
This short summary of the Motorola V8 5.59 cm (2.2") 117 g data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola V8 , Clamshell, 5.59 cm (2.2"), 320 x 240 pixels, 2 MP, Bluetooth, 770 mAh

Long summary description Motorola V8 5.59 cm (2.2") 117 g:
This is an auto-generated long summary of Motorola V8 5.59 cm (2.2") 117 g based on the first three specs of the first five spec groups.

Motorola V8 . Form factor: Clamshell. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 770 mAh, Standby time (2G): 330 h. Weight: 117 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:29:49
Uk has collected 54 expert reviews for Motorola V8 5.59 cm (2.2") 117 g and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-08-02 02:27:14
The Motorola RAZR V8 measures 103x53x12mm and weighs just 117g. Moto has thrown in a two-megapixel camera with 8x zoom, 2GB internal memory, an external colour screen, support for GPRS and EDGE, an MP3 player and support for Bluetooth 2.0. It has up to...
Good Owning a RAZR used to proffer instant cool. People wowed over its svelte, lithe body like a lecherous schoolboy on a nudist beach. Well, the RAZR2 V8 still has those glamourpuss good looks and then some. Motorola has stuck a two-inch touch-sensitive displ...
Bad While we love the styling, it hasn't really come on much since the original RAZR. That's it. Move on now. Nothing else to see here.
Bottom line The first mass-market mobile with designer style, the RAZR filled well-tailored (and not-so-well tailored pockest for years), and this one is every bit as impressive as the original.Motorola RAZR V8 is tagged with Motorola and mobile phone. Select a ta...
80%
T3.com
Updated:
2011-08-02 02:27:17
In a word, no. Its a tragic fact of life that brains and beauty rarely go hand in hand, and nowhere is this more apparent than in the Motorola MotoRAZR 2 V8. The latest RAZR looks as sharp as its forebears and is thinner than Jude Laws hair, but th...
Good Thin and quite stylish, Nifty external touchscreen music controls...
Bad Lack of memory, Cack sound quality...
Bottom line If you want to use the V8 as a portable music player, youll have to get the 2GB luxury version. Err... which costs £500. So maybe just dont bother.
60%
techradar.com
Updated:
2011-08-02 02:27:59
The original Motorola RAZR was a real mobile phone design icon, and one of the best selling handsets ever. But now, over four years down the line from its first appearance, can the next generation ultra-slim MOTORAZR2 still turn heads in the same way?A...
Good Sleek slimline design, Touch sensitive music player controls, Large, rich external display, Build quality...
Bad No 3G connectivity, Limited camera, No smartphone capability, Quality materials make it heavy for its size...
Bottom line The original Motorola RAZR was a real mobile phone design icon, and one of the best selling handsets ever. But now, over four years down the line from its first appearance, can the next generation ultra-slim MOTORAZR2 still turn heads in the same way?A...
80%
pcadvisor.co.uk
Updated:
2011-08-02 02:28:13
The Motorola Razr2 V8 manages to keep the critics happy, adding to the original Razr a more robust keypad, navigation thats far more straightforward than on many of its feature-laden rivals, and a huge dual-colour display. But then, the Motorola Ra...
Bottom line As the heir to the Razr family name, the Motorola Razr2 V8 has a lot to live up to, but it manages to do so handsomely. Its a good looking and feature-rich touchscreen smartphone. Rosemary Haworth...
80%
itreviews.com
Updated:
2011-08-02 02:28:17
clamshell mobile with touch buttons on front screen: If you are thinking that the RAZR brand of mobiles from Motorola has been overused, then your thinking is not in line with Motorolas. The new MOTORAZR2 V8 is yet another take on the RAZR phone...
0%
3g.co.uk
Updated:
2011-08-02 02:28:32
Motorola RAZR 2 V8 Phone Review by 3G.co.uk See 3Gs best deal on the Motorola V8 - click here 3Gs 30 Second Decision Having had the Motorola V8 in our mitts for 30 seconds we say.... this is a sharp looking dapper but is it leaps and bounds ahead of...
0%
theregister.co.uk
Updated:
2011-08-02 02:29:49
Motos Razr 2: premium quality feel The Razr 2 is thinner than the original – a monumental 2mm thinner, in fact. Its a mere 11.9mm thick, but a fairly standard sized clamshell otherwise. At 117g, its quite heavy, however, the result of a heavy-duty...
Bottom line Style has always been a key factor in the Razr proposition, so you might reasonably expect the Razr 2 V8 to offer an exciting new take on the line – or perhaps add some genuinely cutting-edge functionality. Sure, it’s undeniably thin, but ther...
78%
goodgearguide.com.au
Updated:
2011-11-08 01:28:05
The MOTORAZR2 V8 is a solid, but not outstanding handset. Its build quality and design are excellent though, ensuring it should be a head turner.
Good Build quality and design, touch-sensitive music controls, excellent dual displays, speed...
Bad No real outstanding features, graphical menu interface, no 3.5mm headphone jack The Final Word The MOTORAZR2 V8 is a solid, but not outstanding handset. Its build quality and design are excellent though, ensuring it should be a head turner.
Bottom line The MOTORAZR2 V8 is a solid, but not outstanding handset. Its build quality and design are excellent though, ensuring it should be a head turner.
70%
smh.com.au
Updated:
2011-11-08 01:28:12
In the world of movies, sequels are a hit-and-miss affair. In fact, theyre more miss than hit. In technology, follow-up products are a much safer bet. If Motorolas original slim silver RAZR, the worlds best-selling handset, was the of the mob...
90%
knowyourmobile.com
Updated:
2014-03-20 04:48:31
The original RAZR V3 with its sleek clamshell styling was the original ultra slim phone in 2004. The RZR2 V8 has come a few years later, and comes with a similar look but with some improvements - a next generation V3 as it were. But is it enough at a t...
Good usability...
Bad Lack of stand out features, Too similar to the original RAZR V3, Poor storage...
Bottom line The RAZR models always stand out, but it’s not enough in these days of better clamshell competition and feature-rich phones...
60%
Mobile88.com
Updated:
2016-12-29 20:47:59
Motorola Malaysia Sdn Bhd. 03-2026 7188 9/10 9/10 9/10 9/10 9/10+ Sleek metallic finish+ Bluetooth+ Very attractive form factor- No 3G- No expansion card slot- No Office Software It would not be fair to compare this device to preceding RAZRs. There...
Bottom line Start buying Motorola stock Related Articles Preview Specs Review Comment(99) Buy Sell Photos Cam shots Video del.icio.us | Windows Live...
90%
Digitaltrends.com
Updated:
2011-08-02 02:27:25
The Motorola RAZR has been one of the most popular mainstream cell phones in recent years. Motorola has now beefed up the fliptop to attract an even wider audience, particularly music aficionados. It still isn’t going to blow away your favorite...
Good Great sound setup and quality, Easy-to-use, Practical, well thought out touchscreen, 2GB of internal memory...
Bad Aside from music, pretty ordinary, Expensive without rebates...
Bottom line The RAZR2 V8 is a solid phone for any music lover or fans of the original MOTORAZR. Those looking for an extraordinary revolutionary leap in phone technology should look elsewhere, and even hardcore fans should take advantage of the discounts before th...
80%
pcmag.com
Updated:
2011-08-02 02:27:35
Tired of mediocre call quality on T-Mobile? You could have had a V8. No, not the tomato juice–based beverage—Im talking about the Motorola RAZR2 V8, T-Mobiles highest-end feature phone with the carriers best call quality by far. Sure, the huge...
Good Feels luxurious. Excellent call quality and reception. Good Web browser. 2GB built-in memory.
Bad Expensive for a T-Mobile handset. Third-party applications are crippled. Internet access issues.
Bottom line The Motorola RAZR2 V8 is the apotheosis of the voice phone. Its as good as it gets for making calls on a GSM network, but the unit falls short as a pocket computer...
80%
wirelessinfo.com
Updated:
2011-08-02 02:27:45
The Razr2 V8 represents the last Razr2 offering is the fourth and final carrier-branded Razr2 phone weve yet to . It turns out weve saved the best for last, as the T-Mobile Razr2 V8 is easily the best of the four Razr2 offerings. Despite some negativ...
Bottom line The Razr2 V8 is a phone full of high points, but its few failings manage to bring its overall quality down considerably. The organizational software is just a notch below the detail smart phones offer, but its poor email functionality means most busin...
0%
smape.com
Updated:
2011-08-02 02:27:49
The release of Motorola RAZR V3 in 2004 was a revolution on the market due to multiple innovations of this model. The design, materials and the minimum thickness have become a new trend, the product itself has become a bestseller in a short period of...
Bottom line Motorola Razr2 V8 is a very balanced premium phone, the device is remarkable for its elegant design and the exterior screen, the amount of integrated memory is quite impressive, and the ergonomics is brilliant. An extremely successfull solution that w...
0%
Businessweek.com
Updated:
2011-08-02 02:28:07
The Good: Even more elegant than the original Razr; high-speed wireless Internet access; GPS navigation The Bad: Numerous design flaws; nearly pointless outside touch screen; glitchy software The Bottom Line: The Razr2 is plenty pretty, but its too...
Good Even more elegant than the original Razr; high-speed wireless Internet access; GPS navigation...
Bad Numerous design flaws; nearly pointless outside touch screen; glitchy software...
Bottom line The Razr2 is plenty pretty, but its too pricey for a phone with this many flaws...
40%
phonearena.com
Updated:
2011-08-02 02:28:21
Back in 2004, Motorola released the RAZR V3 which became an instant hit. Despite the lack of many features and a poor menu system, the handset was a big success for Motorola and they have been building on it since then. Three years later and we finally...
Good Two large vivid screens, Extraordinarily long battery life, Excellent sound quality, Enough features to keep everyone satisfied...
Bad Sluggish performance, Only a 2MP camera when most competition has 3MP cameras, Very basic camera and media player UI...
Bottom line It’ll be interesting to see how well this handset does in the long run. The original RAZR came at a time when no such device existed but now the market is full of many thin models that offer so much more flexibility compared to the RAZR2. Instead, it h...
73%
gsmarena.com
Updated:
2011-08-02 02:28:28
After three long years of waiting we face the RAZR V3 successor: the slim and refined Motorola RAZR2 V8. Sporting a full metal jacket with gradating hues of dark pearl gray, the phone is made to impress. With two high-quality displays with QVGA...
0%
techtree.com
Updated:
2011-08-02 02:28:36
A year after the release of the RAZR, Motorola was keen on getting out an update to the phone. Since then, Motorola has undergone many changes; the RAZR built the lost market position of the company. The RAZR is no longer just a phone from the Motorola...
Good Great looks, Dual screen (both 240x320), 2MP camera, SleeknSturdy, Touch-sensitive music controls...
Bad Poor battery life and battery compartment, Fingerprint magnet, No memory card slot, QCIF video...
70%
mobilechoiceuk.com
Updated:
2011-08-02 02:28:43
If style is top of your criteria, then the RAZR 2 V8 wont disappoint, but its features fail to live up to the promise. top deals for this phone Handset cost: FREE 12 month contract,9 Months Half PriceTariff: O2Supplier: Dial-A-Phone Buy now | View m...
Good Motorola has managed to make its RAZR handsets even easier on the eye and the built-in music player is of a high standard. The marathon battery life also deserves a mention...
Bad The V8s mediocre two-megapixel camera and the lack of 3G and a memory card slot is frustrating, to say the least...
Bottom line If style is top of your criteria, then the RAZR 2 V8 wont disappoint, but its features fail to live up to the promise.
80%
tech2.com
Updated:
2011-08-02 02:28:58
View SpecificationsAfter the success of the RAZR series of phones, Motorola is back (and killing it too!) with the RAZR2 V8. Globally – and Im quoting official company sources here – the phone has sold around 100 million RAZRs already. M...
Good Sleek and elegant design, Sturdy build, Good camera and music player, User-friendly multimedia suite...
Bad Battery life is bad, No flash, Makes use of MicroUSB, Small screen for a big phone...
Bottom line View SpecificationsAfter the success of the RAZR series of phones, Motorola is back (and killing it too!) with the RAZR2 V8. Globally – and Im quoting official company sources here – the phone has sold around 100 million RAZRs already. M...
70%
trustedreviews.com
Updated:
2011-08-02 02:29:01
Motorola seems to show no sign of abandoning the endless use of CPTL LTTRS to name its phones, nor of dropping the frequently appearing RAZR name. Here comes the much advertised Motorola MOTORAZR2 V8, a clamshell, quad band, flat keyboarded phone which T-...
80%
Mobile88.com
Updated:
2011-08-02 02:29:15
Motorola Malaysia Sdn Bhd. 03-2026 7188 9/10 9/10 9/10 9/10 9/10+ Sleek metallic finish+ Bluetooth+ Very attractive form factor- No 3G- No expansion card slot- No Office Software It would not be fair to compare this device to preceding RAZRs. There...
Bottom line Start buying Motorola stock Related Articles Preview Specs Review Comment(99) Buy Sell Photos Cam shots Video del.icio.us | Windows Live...
90%
mobile-review.com US
Updated:
2011-08-02 02:29:37
Back to the table of contents >>>...
0%
slashphone.com
Updated:
2011-08-02 02:29:41
Motorola today invited the world to experience the evolution of the RAZR brand as it unveiled RAZR2, the ultimate iconic feature phone. Available July 2007 in several markets, the next-generation device packs cutting-edge features such as CrystalTalk t...
0%
tech-faq.com
Updated:
2011-08-02 02:29:46
When it comes to thin phones, the Motorola RAZR2 V8 leaves the competition in the dust. Combining stainless steel construction with vacuum metal housing, chemically hardened glass, and a spun metal and chrome finish makes the units appearance very s...
Good With the Motorola RAZR2 V8, you get:Striking frame of stainless steel and glass housing ,2.0 megapixel camera with 8x zoom capability ,512 MB of end user memory ,Bluetooth enabled, with full access to Internet possible ,Large 2.0 " QVGA 262K color disp...
Bad A few things to remember:Frame is sturdy, but a little heavier ,May be limited release and only available through certain providers...
Bottom line The new Motorola RAZR2 V8 is a great looking phone with a round of features that will make it a great fit for both residential and business customers.
0%
Brand Image Product code Product Stock Price from
Motorola V8 pink 5.59 cm (2.2") 117 g Motorola V8 pink 5.59 cm (2.2") 117 g
(show image)
SE9285AP2H1 V8 pink 0.00
(excl. VAT)
0 (incl. VAT)
Motorola V8 luxury 5.59 cm (2.2") 117 g Motorola V8 luxury 5.59 cm (2.2") 117 g
(show image)
SE9484AE2H1 V8 luxury 0.00
(excl. VAT)
0 (incl. VAT)