HP logo

HP ENVY 17-j100ed Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78418
Info modified on:
26 Jun 2024, 05:51:24
Short summary description HP ENVY 17-j100ed Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8.1 Silver:

HP ENVY 17-j100ed, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description HP ENVY 17-j100ed Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8.1 Silver:

HP ENVY 17-j100ed. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.