location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB 3.0/eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0/eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3520BU33ER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030853613 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com USB 3.0/eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDD enclosure Serial ATA, Serial ATA II, Serial ATA III 3.5"
  • - Number of storage drives supported: 2
  • - Hot-swap
  • - USB connectivity
  • - UASP support
  • - 6 Gbit/s 30000 h
  • - Black
Warranty: 2 Year Warranty
Long product name StarTech.com USB 3.0/eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – Black :
The long product name of StarTech.com USB 3.0/eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB 3.0 eSATA Dual 3.5 SATA III Hard Drive RAID Enclosure w/ UASP and Fan - Black - Multi Bay 3.5" SATA HDD Enclosure w/ UASP
More>>>
StarTech.com USB 3.0/eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – Black:
The official description of StarTech.com USB 3.0/eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create an external dual 3.5in HDD SATA RAID array, connected through either USB 3.0 with UASP or eSATA

The S3520BU33ER 2-Bay RAID Enclosure offers a high-performance external storage solution, enabling you to build a secure RAID array with two 3.5” SATA hard drives, with the option to connect it to your computer through either an available USB 3.0 or eSATA port.

For fast data transfers and efficient performance from your SATA III drives, the RAID enclosure supports full SATA III transfer speeds (up to 6 Gbps), as well as full USB 3.0 transfer speeds (up to 5Gbps). When connected through USB, the enclosure supports UASP, which offers performance up to 70% faster than conventional USB 3.0 when paired with a UASP-enabled host controller (see our performance below).

With support for JBOD, Spanning, RAID 0, and RAID 1,the enclosure offers several options that enable you to customize your drive arrangement based on your storage requirements. 

To maximize both durability and reliability, the external RAID enclosure features high-quality aluminum construction with a built-in fan that helps improve ventilation and maintain a better operating environment for your drives.

The HDD enclosure offers a versatile solution for increasing the storage/backup capabilities of your computer, with support for large capacity hard drives (tested up to 4TB). 

To ensure compatibility with your computer system, the S3520BU33ER supports all of the leading operating systems, including: Microsoft Windows (8/7/Vista/XP/Server 2008/Server 2003), Apple OSX (10.9/10.8/10.7/10.6), Linux, and Google Chrome OS.

Improved Performance with UASP

UASP is supported in Windows 8, Mac OSX (10.8 or above), and Linux. In testing UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.

At the same peak in testing UASP also shows an 80% reduction in required processor resources.

Testing results were obtained using an Intel Ivy Bridge system, a UASP enabled StarTech.com Enclosure, and a SATA III solid state drive.

The StarTech.com Advantage

- Versatile connectivity options, through either USB or eSATA
- Time-saving file transfers, up to 70% faster than traditional USB 3.0 when used with a UASP-supported host
- Achieve greater drive capacity or secure data redundancy with multiple RAID modes
- Maximize performance, with file transfer speeds up to 6Gbps using SATA III

Short summary description StarTech.com USB 3.0/eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – Black:
This short summary of the StarTech.com USB 3.0/eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB 3.0/eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – Black, HDD enclosure, 3.5", Serial ATA, Serial ATA II, Serial ATA III, 6 Gbit/s, Hot-swap, Black

Long summary description StarTech.com USB 3.0/eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – Black:
This is an auto-generated long summary of StarTech.com USB 3.0/eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – Black based on the first three specs of the first five spec groups.

StarTech.com USB 3.0/eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – Black. Product type: HDD enclosure. Number of storage drives supported: 2, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III, Maximum storage capacity: 4 TB. Data transfer rate: 6 Gbit/s. RAID levels: 0, 1, BIG, JBOD, Hot-swap. Product colour: Black. USB connector type: USB Type-B

Storage
Number of storage drives supported *
2
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA, Serial ATA II, Serial ATA III
RAID levels
0, 1, BIG, JBOD
Hot-swap
Yes
Maximum storage capacity
4 TB
Ports & interfaces
USB connectivity *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
USB connector type
USB Type-B
Integrated USB cable
No
eSATA ports quantity
1
Design
Product type *
HDD enclosure
Product colour *
Black
Material
Aluminium, Plastic
LED indicators
Activity, Power
Number of fans
1 fan(s)
Fan diameter
8 cm
Certification
CE, FCC, REACH
Performance
Data transfer rate
6 Gbit/s
Chipset
JMicron - JMS562
UASP support
Yes
Performance
Mean time between failures (MTBF)
30000 h
Port multiplier
Yes
Power
AC adapter input voltage
100 - 240 V
AC adapter output voltage
12 V
AC adapter output current
3 A
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
113 mm
Depth
176 mm
Height
85 mm
Weight
620 g
Package width
180 mm
Package depth
256 mm
Package height
140 mm
Package weight
1.4 kg
Packaging content
Cables included
SATA, eSATA
Manual
Yes
Other features
Power plug type
Type M
Technical details
Compliance certificates
RoHS
Country Distributor
España 2 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)