location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig 32VLE5324BG TV 81.3 cm (32") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32VLE5324BG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32VLE5324BG
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:47:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig 32VLE5324BG TV 81.3 cm (32") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") Direct-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - PPR (Picture Perfection Rate) 200 Hz
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - VESA mounting 200 x 200 mm
  • - 41 W
More>>>
Short summary description Grundig 32VLE5324BG TV 81.3 cm (32") Full HD Black:
This short summary of the Grundig 32VLE5324BG TV 81.3 cm (32") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig 32VLE5324BG, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Grundig 32VLE5324BG TV 81.3 cm (32") Full HD Black:
This is an auto-generated long summary of Grundig 32VLE5324BG TV 81.3 cm (32") Full HD Black based on the first three specs of the first five spec groups.

Grundig 32VLE5324BG. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Direct-LED, Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
Full HD
LED backlighting type
Direct-LED
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9, Auto
Supported video modes
1080p
Motion interpolation technology *
PPR (Picture Perfection Rate) 200 Hz
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
82 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Smart TV
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Yes
Auto volume leveller
Yes
Audio system
SRS TruSurround HD
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
HDMI version
1.3
HDCP
Yes
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI port
No
USB 2.0 ports quantity *
2
Composite video in
3
Audio (L/R) in
2
PC Audio in
Yes
Headphone outputs
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
S-Video inputs quantity
1
HDMI ports quantity *
3
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
24
Power
Power consumption (typical) *
41 W
Power consumption (standby) *
0.5 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width (with stand)
738 mm
Depth (with stand)
186 mm
Height (with stand)
500 mm
Width (without stand)
738 mm
Depth (without stand)
85 mm
Height (without stand)
453 mm
Weight (without stand)
8 kg
Packaging data
Package width
797 mm
Package depth
165 mm
Package height
596 mm
Package weight
10 kg
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
60 kWh
Energy efficiency class (old)
A