location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 300Mbps Wi-Fi Range Extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300Mbps Wi-Fi Range Extender
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WA854RE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364071325 show
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 643660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2024 15:49:44
The date of the most recent change of this product data-sheet in Icecat.
Quick Installation Guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link TL-WA854RE user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (Range Extender) (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link 300Mbps Wi-Fi Range Extender
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Range Extender mode boosts wireless signal to previously unreachable or hard-to-wire areas flawlessly
  • - Miniature size and wall-mounted design make it easy to deploy and move flexibly
  • - Easily expand wireless coverage at a push of Range Extender button
  • - Tether App allows easy access and management using any mobile device
  • - LED Control function includes a Night Mode for peaceful sleep
Warranty: 3 year
Long product name TP-Link 300Mbps Wi-Fi Range Extender :
The long product name of TP-Link 300Mbps Wi-Fi Range Extender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300 Mbit/s, 802.11 b/g/n, 2.4 GHz, 110 x 65.8 x 75.2 mm
More>>>
TP-Link 300Mbps Wi-Fi Range Extender:
The official description of TP-Link 300Mbps Wi-Fi Range Extender as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What This Product Does
TP-LINK's TL-WA854RE is designed to conveniently extend the coverage and improve the signal strength of an existing wireless network to eliminate “dead zones”. With 300Mbps wireless N speeds, Range Extender button, miniature size and wall mounting design, extending a wireless network has never been easier.

300Mbps Range Extender
The TL-WA854RE is designed to conveniently extend the coverage and improve the signal strength of an existing wireless network to eliminate “dead zones”, help users maintain an existing wireless network and vastly improve the network’s coverage. With 300Mbps wireless 802.11n speeds, it is ideal for smooth HD video, music streaming and online gaming.

Flexible Deployment
The device's miniature size and wall-mounted design make it easy to deploy and move flexibly. What's more, the TL-WA854RE's profile function remembers previously paired wireless networks, meaning there is no need to reset the device when changing the paired router.

Plug and Play
With no new wires or cables, within range of their existing wireless network, users can easily extend wireless coverage at a push of the WPS button on their router followed by the Range Extender button on the TL-WA854RE or vice versa. An additional push of the pair button can quickly establish an encrypted connection with client devices.

Smart Signal Indicator Light
5 signal lights represent the current signal strength that TL-WA854RE receives from existing router, which can help to find the right location to place the range extender so that the TL-WA854RE can achieve the best possible range and performance of the network.

Short summary description TP-Link 300Mbps Wi-Fi Range Extender:
This short summary of the TP-Link 300Mbps Wi-Fi Range Extender data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 300Mbps Wi-Fi Range Extender, Network repeater, 300 Mbit/s, 10,100 Mbit/s, Internal, 15 dBm, 10/100Base-T(X)

Long summary description TP-Link 300Mbps Wi-Fi Range Extender:
This is an auto-generated long summary of TP-Link 300Mbps Wi-Fi Range Extender based on the first three specs of the first five spec groups.

TP-Link 300Mbps Wi-Fi Range Extender. Type: Network repeater, Data transfer rate: 300 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s. Antenna type: Internal, Transmitting power (CE): 15 dBm. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product colour: White, Quantity per pack: 1 pc(s), Certification: CE, RoHS. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 3.3 W

Performance
Type *
Network repeater
Data transfer rate
300 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
WPS push button
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Antenna
Antennas quantity
2
Antenna type
Internal
Transmitting power (CE)
15 dBm
Network
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
300 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Design
Product colour
White
LED indicators
Yes
Quantity per pack
1 pc(s)
Certification
CE, RoHS
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
3.3 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
65.8 mm
Depth
75.2 mm
Height
110 mm
Packaging data
Package width
156.5 mm
Package depth
101.5 mm
Package height
89 mm
Package weight
180 g
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:48:21
Uk has collected 2 expert reviews for TP-Link 300Mbps Wi-Fi Range Extender and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
moviesgamesandtech.com
Updated:
2016-11-15 02:48:21
Do you have Wi-Fi Dead spots, in your house of building fact of life with current Wi-Fi technology. If you remember when the first 11b wireless networks first entered the market it wasn't unusual to have several routers or WAPs (wireless access points) sp...
0%
Country Distributor
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)