IXUS 95 IS, 10 Mgpxl, 3x, 2.5" LCD, Gray
Uncompromising style and great value are fused in the Digital IXUS 95 IS. Ease of use is assured by Smart Auto mode, which uses Scene Detection to intelligently optimise settings for better pictures.
Features:
- Compact and stylish 10 Megapixel IXUS design in four colour variations
- 3.0x optical zoom with optical Image Stabilizer
- Scene Detection Technology
- Anti-Blur
- Face Detection Technology
- DIGIC 4
- 2.5” PureColor LCD II
- i-Contrast
- 17 shooting modes
- VGA movies
Classic IXUS design
The Digital IXUS 95 IS has a light, compact design that slips easily into a pocket or purse. It comes in a choice of four colours: silver, grey, blue or pink.
10 Megapixels
A resolution of 10 Megapixels lets you turn photos into poster-size prints, or creatively crop images without losing the detail necessary for larger prints.
3.0x zoom
A 3.0x optical zoom lens gives you total framing flexibility when composing shots. Canon’s optical Image Stabilizer works to deliver blur-free results throughout the zoom range.
Scene Detection Technology for effortless ease
Smart Auto mode uses intelligent Scene Detection Technology to identify the scene based on brightness, contrast, distance and overall hue. The camera then selects the most appropriate scene mode - from a choice of 18 - to obtain automatically perfect settings, for effortless point-and-shoot operation.
Anti-blur with Motion Detection Technology
Motion Detection Technology uses a range of advanced methods to ascertain movement of both camera and subject, plus the speed at which this motion occurs. The optimum ISO is then automatically set for any situation.
Face Detection Technology
A suite of Face Detection technologies detects up to 35 faces in a shot, adjusting focus, exposure, flash settings and white balance – for optimal results with natural-looking skin tones. Faces can even be detected in profile, at an angle to the camera, or from long distances. FaceSelf-Timer takes a shot when an extra face is detected in the frame – making group photos easy.
High speed DIGIC 4 processing
Canon’s DIGIC 4 processor drives exceptional processing speeds, responsive operation, superb image quality and colour reproduction. Richly detailed, cleaner images, even at high ISO speeds, are the result of advanced Noise Reduction.
2.5” LCD
Frame and review shots with a bright, detailed 2.5” PureColor LCD II, which is protected against light reflections, scratches and dirt. A wide viewing angle lets you easily share images with friends.
i-Contrast
i-Contrast analyses a scene during shooting or playback, then boosts brightness in dark areas without blowing out light areas. This helps uncover previously hidden detail in the shadow areas of an image.
VGA movies
Supplement your still images with fun 30fps VGA movie clips. A Long Play mode lets you store twice as much footage on the camera’s memory card.
Canon Digital IXUS 95 IS, 10 MP, 3648 x 2736 pixels, CCD, 3x, 120 g, Grey
Canon Digital IXUS 95 IS. Camera type: Compact camera, Megapixel (approx.): 10 MP, Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Viewfinder type: Optical. PictBridge. Weight: 120 g. Product colour: Grey