location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pilot LVE-10EF Clip-on retractable pen Blue 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pilot Check ‘Pilot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LVE-10EF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40041
Category:
Rollerball pens use a ball point and a water-based instead of an oil-based ink. The ink in a roller ball tends to go more deeply and more widely into the paper than the ink in a ball-point pen.
Rollerball Pens Check ‘Pilot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pilot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Dec 2019 22:33:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Pilot LVE-10EF Clip-on retractable pen Blue 1 pc(s):
This short summary of the Pilot LVE-10EF Clip-on retractable pen Blue 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Pilot LVE-10EF, Clip-on retractable pen, Blue, Blue, Plastic, 0.5 mm, Thin

Long summary description Pilot LVE-10EF Clip-on retractable pen Blue 1 pc(s):
This is an auto-generated long summary of Pilot LVE-10EF Clip-on retractable pen Blue 1 pc(s) based on the first three specs of the first five spec groups.

Pilot LVE-10EF. Construction type: Clip-on retractable pen, Product colour: Blue, Writing colours: Blue. Diameter: 1.13 cm, Length: 135 mm. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Pilot

Pilot LVE-10EF
(show image)
40040N LVE-10EF 0.00
(excl. VAT)
0 (incl. VAT)