Bullet Points Epson AL-C4000 Photoconductor Unit 30k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Original
- - Laser printing
- - 30000 pages
- - 1 pc(s)
Long product name Epson AL-C4000 Photoconductor Unit 30k
:
The long product name of Epson AL-C4000 Photoconductor Unit 30k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Photoconductor Unit f AcuLaser C4000
More>>>
Epson AL-C4000 Photoconductor Unit 30k:
The official description of Epson AL-C4000 Photoconductor Unit 30k as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The drum cartridge lies at the heart of the laser printing system so high quality and durability are a must! EPSON drum cartridges are manufactured to high specifications with tight tolerances to ensure optimum mechanical and quality performance.
Compatible Main Units : AcuLaser C4000 .
Short summary description Epson AL-C4000 Photoconductor Unit 30k:
This short summary of the Epson AL-C4000 Photoconductor Unit 30k data-sheet is auto-generated and uses the product title and the first six key specs.
Epson AL-C4000 Photoconductor Unit 30k, Original, 1 pc(s), 30000 pages, Laser printing, Japan, 5 - 35 °C
Long summary description Epson AL-C4000 Photoconductor Unit 30k:
This is an auto-generated long summary of Epson AL-C4000 Photoconductor Unit 30k based on the first three specs of the first five spec groups.
Epson AL-C4000 Photoconductor Unit 30k. Type: Original, Quantity per pack: 1 pc(s), Page yield: 30000 pages. Weight: 3.5 kg. Package width: 300 mm, Package depth: 470 mm, Package height: 340 mm. Dimensions (WxDxH): 272 x 622 x 318 mm. Products per pallet layer: 4 pc(s), Products per pallet layer (UK): 5 pc(s), Products per pallet (UK): 30 pc(s)