location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photo Quality Inkjet Paper - A4 - 100 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Quality Inkjet Paper - A4 - 100 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041061 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343812017 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 361108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 18:11:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Photo Quality Inkjet Paper - A4 - 100 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4
  • - 102 g/m²
  • - Finish type: Matte
  • - 100 sheets
  • - White
Long product name Epson Photo Quality Inkjet Paper - A4 - 100 Sheets :
The long product name of Epson Photo Quality Inkjet Paper - A4 - 100 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photo Quality Inkjet Paper - A4 - 100 Sheets
More>>>
Epson Photo Quality Inkjet Paper - A4 - 100 Sheets:
The official description of Epson Photo Quality Inkjet Paper - A4 - 100 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With this white matt 102 g/m² hard paper, the printing result of the PhotoReal® quality colour print is optimised up to 1444 dpi. Excellent for demanding commercial colour graphics, flyers, and posters.

Short summary description Epson Photo Quality Inkjet Paper - A4 - 100 Sheets:
This short summary of the Epson Photo Quality Inkjet Paper - A4 - 100 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Photo Quality Inkjet Paper - A4 - 100 Sheets, Matte, 102 g/m², A4, White, 100 sheets, WorkForce WF-7620DTWF WorkForce WF-7610DWF WorkForce WF-7110DTW WorkForce WF-3640DTWF WorkForce...

Long summary description Epson Photo Quality Inkjet Paper - A4 - 100 Sheets:
This is an auto-generated long summary of Epson Photo Quality Inkjet Paper - A4 - 100 Sheets based on the first three specs of the first five spec groups.

Epson Photo Quality Inkjet Paper - A4 - 100 Sheets. Finish type: Matte, Media weight: 102 g/m², Paper size: A4. Width: 210 mm, Height: 297 mm. Quantity per pack: 1 pc(s), Package width: 220 mm, Package depth: 310 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 122 cm. Country of origin: Japan

Features
Paper size
A4
Product colour
White
Finish type *
Matte
Media weight *
102 g/m²
Sheets per pack
100 sheets
Features
Compatible products
WorkForce WF-7620DTWF WorkForce WF-7610DWF WorkForce WF-7110DTW WorkForce WF-3640DTWF WorkForce WF-3620DWF WorkForce WF-3520DWF WorkForce WF-2750DWF WorkForce WF-2660DWF WorkForce WF-2650DWF WorkForce WF-2630WF WorkForce WF-2010W WorkForce WF-100W WorkForce Pro WF-4640DTWF WorkForce Pro WF-4630DWF SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T5405 SureColor SC-T5400M 240V SureColor SC-T5400 SureColor SC-T5200 SureColor SC-T5100N SureColor SC-T5100 SureColor SC-T3405N SureColor SC-T3405 SureColor SC-T3400N SureColor SC-T3400 SureColor SC-T3200N SureColor SC-T3200 SureColor SC-T3100x 240V SureColor SC-T3100N SureColor SC-T3100 SureColor SC-T3000 SureColor SC-T2100 SureColor SC-P9500 SureColor SC-P9000V SureColor SC-P9000 SureColor SC-P900 SureColor SC-P8000 SureColor SC-P800 SureColor SC-P7500 SureColor SC-P7000V SureColor SC-P7000 SureColor SC-P700 SureColor SC-P600 SureColor SC-P5000 Violet Spectro 240v SureColor SC-P5000 Violet Spectro SureColor SC-P5000 Violet 240V SureColor SC-P5000 Violet SureColor SC-P5000 STD Spectro 240v SureColor SC-P5000 STD Spectro SureColor SC-P5000 STD 240V SureColor SC-P5000 STD SureColor SC-P400 SureColor SC-P20000 SureColor SC-P10000 Expression Premium XP-900 Expression Premium XP-820 Expression Premium XP-810 Expression Premium XP-720 Expression Premium XP-7100 Expression Premium XP-645 Expression Premium XP-640 Expression Premium XP-635 Expression Premium XP-630 Expression Premium XP-625 Expression Premium XP-620 Expression Premium XP-615 Expression Premium XP-610 Expression Premium XP-540 Expression Premium XP-530 Expression Premium XP-520 Expression Premium XP-510 Expression Photo XP-970 Expression Photo XP-960 Expression Photo XP-950 Expression Photo XP-860 Expression Photo XP-850 Expression Photo XP-760 Expression Photo XP-750 Expression Photo XP-55 Expression Photo HD XP-15000 Expression Home XP-455 Expression Home XP-452 Expression Home XP-445 Expression Home XP-442 Expression Home XP-435 Expression Home XP-432 Expression Home XP-425 Expression Home XP-422 Expression Home XP-415 Expression Home XP-412 Expression Home XP-355 Expression Home XP-352 Expression Home XP-345 Expression Home XP-342 Expression Home XP-257 Expression Home XP-255 Expression Home XP-247 Expression Home XP-245 Expression Home XP-235 Expression Home XP-225 Expression Home XP-215 Expression Home XP-212 Epson WorkForce WF-7525 Epson WorkForce WF-7515 Epson WorkForce WF-7015 Epson WorkForce WF-3540DTWF Epson WorkForce WF-3010DW Epson SureColor SC-T7000 Epson SureColor SC-T5000 Epson SureColor SC-T3000 Epson Stylus SX620FW Epson Stylus SX610FW Epson Stylus SX600FW Epson Stylus SX535WD Epson Stylus SX525WD Epson Stylus SX515W Epson Stylus SX510W Epson Stylus SX445W Epson Stylus SX438W Epson Stylus SX435W Epson Stylus SX425W Epson Stylus SX415 Epson Stylus SX410 Epson Stylus SX405 Epson Stylus SX400 Epson Stylus SX235W Epson Stylus SX218 Epson Stylus SX215 Epson Stylus SX210 Epson Stylus SX205 Epson Stylus SX200 Epson Stylus SX130 Epson Stylus SX125 Epson Stylus SX115 Epson Stylus SX110 Epson Stylus SX105 Epson Stylus SX100 Epson Stylus S22 Epson Stylus S21 Epson Stylus S20 Epson Stylus Pro 9900 Epson Stylus Pro 9880 Epson Stylus Pro 9700 Epson Stylus Pro 7900 Epson Stylus Pro 7880 Epson Stylus Pro 7700 Epson Stylus Pro 4900 Epson Stylus Pro 4880 Epson Stylus Pro 4800 Epson Stylus Pro 4450 Epson Stylus Pro 3880 Epson Stylus Pro 3800 Epson Stylus Pro 11880 Epson Stylus Photo RX685 Epson Stylus Photo RX585 Epson Stylus Photo R800 Epson Stylus Photo R3000 Epson Stylus Photo R2880 Epson Stylus Photo R285 Epson Stylus Photo R2400 Epson Stylus Photo R2000 Epson Stylus Photo R1900 Epson Stylus Photo R1800 Epson Stylus Photo PX830FWD Epson Stylus Photo PX820FWD Epson Stylus Photo PX810FW Epson Stylus Photo PX800FW Epson Stylus Photo PX730WD Epson Stylus Photo PX720WD Epson Stylus Photo PX710W Epson Stylus Photo PX700W Epson Stylus Photo PX660 Epson Stylus Photo PX650 Epson Stylus Photo P50 Epson Stylus Photo 1500W Epson Stylus Photo 1400 Epson Stylus Photo 1290S Epson Stylus Photo 1290 Epson Stylus Office BX935FWD Epson Stylus Office BX925FWD Epson Stylus Office BX635FWD Epson Stylus Office BX630FW Epson Stylus Office BX625FWD Epson Stylus Office BX610FW Epson Stylus Office BX600FW Epson Stylus Office BX525WD Epson Stylus Office BX320FW Epson Stylus Office BX310FN Epson Stylus Office BX305FW Plus Epson Stylus Office BX305FW Epson Stylus Office BX305F Epson Stylus Office BX300F Epson Stylus Office B42WD Epson Stylus Office B40W Epson Stylus Office B1100 Epson Stylus DX9400F Epson Stylus DX8450 Epson Stylus DX8400 Epson Stylus DX7450 Epson Stylus DX7400 Epson Stylus DX4450 Epson Stylus DX4400 Epson Stylus D120 Epson Expression Premium XP-800 Epson Expression Premium XP-700 Epson Expression Premium XP-605 Epson Expression Premium XP-600 Epson Expression Home XP-405 Epson Expression Home XP-205 Epson Expression Home XP-202 Epson B-510DN Epson B-310N Epson B-300 EcoTank L555 EcoTank L355 EcoTank ET-7750 EcoTank ET-7700 EcoTank ET-4750 EcoTank ET-4700 EcoTank ET-4500 EcoTank ET-3750 EcoTank ET-3700 EcoTank ET-2756 EcoTank ET-2751 EcoTank ET-2750 EcoTank ET-2726 EcoTank ET-2720 EcoTank ET-2715 EcoTank ET-2714 EcoTank ET-2712 EcoTank ET-2711 EcoTank ET-2710 EcoTank ET-2700 EcoTank ET-2650 EcoTank ET-2600 EcoTank ET-16500
Weight & dimensions
Width
210 mm
Height
297 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
220 mm
Package depth
310 mm
Package height
20 mm
Package weight
840 g
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
122 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
122 cm
Products per pallet
960 pc(s)
Products per pallet (UK)
1200 pc(s)
Products per pallet layer
240 pc(s)
Products per pallet layer (UK)
300 pc(s)
Master (outer) case width
240 mm
Master (outer) case length
310 mm
Master (outer) case height
305 mm
Master (outer) case gross weight
15 g
Products per master (outer) case
20 pc(s)
Minimum order quantity
20 pc(s)
Other features
Country of origin
Japan
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)