location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY KC 1000 Corded Keyboard, Black, USB (QWERTY - UK)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KC 1000 Corded Keyboard, Black, USB (QWERTY - UK)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JK-0800GB-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112081330
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 15:14:13
The date of the most recent change of this product data-sheet in Icecat.
CHERRY JK-0800GB-2 user manual (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY KC 1000 Corded Keyboard, Black, USB (QWERTY - UK)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat, corded keyboard including cursor and number pad
  • - Whisper keystroke keys with durable key inscription
  • - Up to 10 million keystrokes
  • - 4 hotkeys (calculator, e-mail, browser, sleep mode)
  • - Plug & Play via USB connection
  • - 3 blue status LEDs
  • - Optimised for professional use in the office (GS approval)
  • - Awarded the "Blaue Engel" environmental seal
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY KC 1000 Corded Keyboard, Black, USB (QWERTY - UK) :
The long product name of CHERRY KC 1000 Corded Keyboard, Black, USB (QWERTY - UK). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, 1.8m, 530g, MTBF (90) > 80,000 hours
More>>>
CHERRY KC 1000 Corded Keyboard, Black, USB (QWERTY - UK):
The official description of CHERRY KC 1000 Corded Keyboard, Black, USB (QWERTY - UK) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CHERRY KC 1000 is rock-solid CHERRY technology with an excellent price/performance ratio. Modern, flat design with gentle, quiet and durable abrasion-resistant keys. Universal, reliable and optimized for professional use.

Short summary description CHERRY KC 1000 Corded Keyboard, Black, USB (QWERTY - UK):
This short summary of the CHERRY KC 1000 Corded Keyboard, Black, USB (QWERTY - UK) data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY KC 1000 Corded Keyboard, Black, USB (QWERTY - UK), Full-size (100%), Wired, USB, QWERTY, Black

Long summary description CHERRY KC 1000 Corded Keyboard, Black, USB (QWERTY - UK):
This is an auto-generated long summary of CHERRY KC 1000 Corded Keyboard, Black, USB (QWERTY - UK) based on the first three specs of the first five spec groups.

CHERRY KC 1000 Corded Keyboard, Black, USB (QWERTY - UK). Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 105. Cable length: 1.8 m. Recommended usage: Office. Product colour: Black

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
105
Keyboard keys operating life
10 million characters
Windows keys
Yes
Hot keys
Yes
Number of hot keys
4
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Certification
c-tick, UL, CE, FCC, BSMI, TÜV-Süd/GS, UKCA
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
LED indicators
Yes
Features
Cable length
1.8 m
Plug and Play
Yes
Power
Power source type *
USB
Power consumption
50 mA
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
458 x 170 x 20 mm
Keyboard weight
530 g
Packaging data
Package width
480 mm
Package depth
205 mm
Package height
27 mm
Package weight
725 g
Logistics data
Harmonized System (HS) code
84716060
Products per master (outer) case
6 pc(s)
Master (outer) cases per pallet
32 pc(s)
Brand Image Product code Product Stock Price from
CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTY UK English Black CHERRY DW 3000 keyboard Mouse included Universal RF Wireless QWERTY UK English Black
(show image)
JD-0700GB-2 DW 3000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black CHERRY KC 4020 keyboard Universal USB QWERTY UK English Black
(show image)
JK-0720GB KC 4020 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 SC Corded Smartcard Keyboard, Black, USB (QWERTY - UK) CHERRY KC 1000 SC Corded Smartcard Keyboard, Black, USB (QWERTY - UK)
(show image)
JK-A0100GB-2 KC 1000 SC Corded Smartcard Keyboard, Black, USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY KC 1000 Corded Keyboard,Pale Grey, USB (QWERTY - UK) CHERRY KC 1000 Corded Keyboard,Pale Grey, USB (QWERTY - UK)
(show image)
JK-0800GB-0 KC 1000 Corded Keyboard,Pale Grey, USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MultiBoard Multi-Board MX V2 G80-8000 Corded Keyboard with Magnetic Card Reader, Black , USB (QWERTY - UK) CHERRY MultiBoard Multi-Board MX V2 G80-8000 Corded Keyboard with Magnetic Card Reader, Black , USB (QWERTY - UK)
(show image)
G80-8000LUVGB-2 Multi-Board MX V2 G80-8000 Corded Keyboard with Magnetic Card Reader, Black , USB (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY XS G84-5500 TOUCHPAD KEYBOARD Corded, USB, Black, (QWERTY - UK) CHERRY XS G84-5500 TOUCHPAD KEYBOARD Corded, USB, Black, (QWERTY - UK)
(show image)
G84-5500LUMGB-2 G84-5500 TOUCHPAD KEYBOARD Corded, USB, Black, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY UK English Silver, White
(show image)
JD-0300GB DW 8000 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK) CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK)
(show image)
G80-11900LUMGB-2 G80-11900 TOUCHBOARD Corded Keyboard with Touchpad, Black, USB, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Light Grey, USB, (QWERTY - UK) CHERRY TouchBoard G80-11900 Corded Keyboard with Touchpad, Light Grey, USB, (QWERTY - UK)
(show image)
G80-11900LUMGB-0 G80-11900 TOUCHBOARD Corded Keyboard with Touchpad, Light Grey, USB, (QWERTY - UK) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 3 distributor(s)
Suomi 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)